EN
  • EN
  • DE

TPS65281-1RGVR

Part No TPS65281-1RGVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PRECISION ADJUSTABLE CURRENT LIMITED POWER DISTRIBUTION SWITCH WITH 4.5V TO 18V INPUT VOLTAGE, 3A OUTPUT CURRENT SYNCHRONOUS BUCK REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 18 V
Current - Output (Maximum) 2.7A
Rds On (Typ) 90 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
RoHS State Request Verification
Win Source Part Number 1273040-TPS65281-1RGVR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS65281
Introduction Date December 21, 2012
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65281-1RGVR CAD Model

Description

TPS65281-1RGVR by Texas Instruments

The TPS65281-1RGVR is a highly integrated power management IC designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This versatile component is tailored to meet the demanding requirements of modern electronic devices, providing efficient and stable power supply solutions.

Key Features:

  • Multi-Channel Regulator: It features a combination of step-down (buck) converters and a linear regulator, offering multiple output voltages from a single input source, which is ideal for systems requiring various voltage levels.
  • High Efficiency: The buck converters utilize an advanced MOSFET technology that delivers high efficiency, which is critical for extending battery life in portable applications.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency up to 2.2 MHz, enabling the use of small external components, reducing the overall solution size, and providing design flexibility.
  • Power Sequencing: Integrated power sequencing simplifies the system design by ensuring that voltage rails are enabled in the correct order required by the system.
  • Thermal and Over-Current Protection: The TPS65281-1RGVR includes built-in thermal shutdown and over-current protection features to safeguard the IC and the system from damage due to excessive heat or current conditions.

Applications:

This component is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Networking and Telecommunication Systems
  • Industrial and Automotive Electronics

Package and Availability:

The TPS65281-1RGVR is offered in a compact VQFN (RGV) package, which is designed for space-constrained applications. It is available for order and can be sourced through Texas Instruments' official distributors or directly through their website.

With its robust feature set and flexible design, the TPS65281-1RGVR stands out as an excellent choice for designers looking to optimize their power management solutions with a reliable, high-performance IC from Texas Instruments.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4918 $52.2130
75+ $1.3974 $104.8050
115+ $1.3502 $155.2730
160+ $1.2558 $200.9280
210+ $1.2086 $253.8060
260+ $1.1614 $301.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,058 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess