EN
  • EN
  • DE

TPS65218B1PHPT

Part No TPS65218B1PHPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description Power Management | IC REG ARM A8/A9 7OUT 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications ARM Cortex -A8/A9 SOCs, FPGA
Parts Input Voltage (V) 2.2V ~ 5.5V
Number of Outputs 7
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273032-TPS65218B1PHPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65218B1PHPT CAD Model

Description

The TPS65218B1PHPT is a cutting-edge power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of power requirements for embedded processors. This versatile chip is an ideal solution for applications requiring multiple power rails, such as portable electronics, industrial control, and automotive systems.

Key Features

  • Multi-Channel Support: The TPS65218B1PHPT provides several integrated power channels, including DC/DC converters, LDOs, and switchable outputs, to power various subsystems efficiently.
  • Programmable Voltage Levels: Users can configure the output voltage levels to match the specific needs of their application, ensuring compatibility with a range of devices and processors.
  • Advanced Power Sequencing: It comes with programmable power sequencing options that allow for controlled startup and shutdown procedures, vital for protecting sensitive electronic components.
  • Integrated Battery Charger: An integrated battery management system, including a charger, ensures reliable operation for portable devices, prolonging battery life and performance.
  • Thermal Management: The PMIC includes over-temperature protection, safeguarding the system from thermal-related issues and ensuring stable operation across a range of temperatures.

Performance and Efficiency

With high-efficiency power conversion and low quiescent current, the TPS65218B1PHPT ensures minimal power loss and extended battery life, making it an energy-efficient choice for today's power-sensitive applications.

Design and Integration

The compact QFN package of the TPS65218B1PHPT allows for a small footprint on the PCB, making it suitable for space-constrained applications. Moreover, with the integration of multiple power functions into a single chip, the PMIC simplifies design complexity and reduces the bill of materials for system designers.

Support and Reliability

As a product of Texas Instruments, the TPS65218B1PHPT is backed by robust technical support and documentation, ensuring ease of integration and reliability. TI's commitment to quality guarantees that this PMIC meets the stringent requirements of a broad array of use cases.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess