EN
  • EN
  • DE

TPS65186RGZR

Part No TPS65186RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT E INK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications E Ink, Vizplex Display, OMAP
Operating Supply Current 5.5mA
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -10°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1112562-TPS65186RGZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65186RGZR CAD Model

Description

Product Overview: TPS65186RGZR by Texas Instruments

The TPS65186RGZR is a highly integrated power management IC designed by Texas Instruments, tailored for E-Ink® displays. This advanced chip is ideal for portable applications, such as e-readers, electronic shelf labels, and other devices that benefit from low-power consumption and a paper-like display experience.

Key Features

  • Multiple Output Power Rails: The TPS65186RGZR offers a versatile range of power outputs, including positive and negative supplies, which are essential for driving the various segments of an E-Ink display.
  • Integrated Boost Converter: It comes with an integrated high-efficiency boost converter, which is responsible for generating the positive supply voltages required by the display.
  • Programmable Sequence Control: This feature allows the user to program the sequence in which the power rails are enabled or disabled, providing flexibility and ensuring the proper operation of the E-Ink display.
  • Thermal Protection: The TPS65186RGZR is equipped with thermal shutdown protection, ensuring the device operates within safe temperature limits.
  • Low Power Consumption: With its focus on energy efficiency, this IC helps to extend the battery life of portable devices, making it an excellent choice for applications where power availability is a concern.

Applications

The versatility of the TPS65186RGZR makes it suitable for a wide range of applications, particularly where efficient power management for E-Ink displays is required. Some common applications include:

  • E-Readers
  • Electronic Shelf Labels
  • Battery-Operated Signs
  • Portable Signage

Technical Specifications

The TPS65186RGZR is packaged in a compact 48-VQFN (RGZ) package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under various environmental conditions.

For designers and engineers looking for a power management solution that combines efficiency, reliability, and integration for E-Ink displays, the TPS65186RGZR from Texas Instruments stands out as an excellent choice. Its advanced features and capabilities make it a go-to component for developing energy-conscious, high-performance portable devices.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6467 $53.5269
16+ $6.2742 $100.3872
25+ $6.0782 $151.9550
35+ $5.8821 $205.8735
44+ $5.6860 $250.1840
59+ $5.0978 $300.7702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess