EN
  • EN
  • DE

TPS65023QRSBRQ1

Part No TPS65023QRSBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT LI-ION SYST 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 40-WQFN (5x5)
Win Source Part Number 034454-TPS65023QRSBRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65023QRSBRQ1 CAD Model

Description

The TPS65023QRSBRQ1 is a highly integrated power management integrated circuit (IC) from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This robust component is part of the TPS65023 family, known for its reliability and performance in power regulation.

Key Features

  • Multiple DC/DC Converters: The IC includes three high-efficiency synchronous step-down converters for core voltage, memory, and system power. This multi-channel capability allows for flexible power distribution within complex systems.
  • Integrated LDOs: It also features two 180 mA low-dropout linear regulators (LDOs) that offer additional regulated voltages, with the flexibility to be used for I/O, peripheral, or memory power supplies.
  • Dynamic Voltage Scaling: One of the key features of TPS65023QRSBRQ1 is its dynamic voltage scaling capability, which allows the processor to adjust the core voltage as needed, reducing power consumption and prolonging battery life in portable applications.
  • I2C Interface: The device can be controlled via an I2C compatible interface, which allows for programmable voltage settings, sequencing, and status reporting. This digital interface simplifies system integration and provides real-time control over the power management functions.
  • Power Sequencing: The IC supports flexible power sequencing, which is crucial for systems that require specific power-up and power-down sequences to maintain integrity and functionality.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features ensure the safety and longevity of both the IC and the system it powers.
  • Automotive-Qualified: The TPS65023QRSBRQ1 is qualified for automotive applications, complying with the stringent quality standards required for vehicle electronics.

Applications

The Texas Instruments TPS65023QRSBRQ1 is ideal for a variety of applications, particularly where space is at a premium and high efficiency is required. These include automotive infotainment systems, advanced driver assistance systems (ADAS), industrial control, and portable electronics.

Summary

In summary, the TPS65023QRSBRQ1 is a versatile and reliable power management solution that offers a compact design, multiple regulated outputs, and advanced control features, making it an excellent choice for designers looking to optimize their power systems in automotive and industrial environments.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2418 $52.4180
24+ $4.3010 $103.2240
37+ $4.1666 $154.1642
50+ $4.0322 $201.6100
65+ $3.8978 $253.3570
86+ $3.4945 $300.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess