EN
  • EN
  • DE

TPS65021RHAR

Part No TPS65021RHAR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description POWER MANAGEMENT IC FOR LI-ION POWERED SYSTEMS | IC PWR MGMT FOR LI-ION SYS 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Power Management
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Under Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Family Part Number TPS65021
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272966-TPS65021RHAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65021RHAR CAD Model

Description

The TPS65021RHAR is a highly integrated power management integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced solution is designed to meet the demanding power requirements of portable and battery-powered electronics, such as smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Voltage Outputs: The TPS65021RHAR offers a comprehensive set of voltage outputs, including three step-down converters for core, memory, and system voltages, and two 200-mA low-dropout (LDO) linear regulators for additional peripheral powering.
  • High Efficiency: With its integrated synchronous step-down converters, the device ensures high efficiency across a wide load range, contributing to longer battery life and reduced heat generation.
  • Dynamic Voltage Scaling: The IC supports dynamic voltage scaling, allowing the processor to adjust the core voltage as needed for optimal power consumption.
  • Integrated Power Sequencing: The TPS65021RHAR simplifies system design by integrating power sequencing, which is essential for proper startup and shutdown of multi-rail systems.
  • I2C Interface: An I2C compatible serial interface is included for programming the output voltage levels, power sequencing, and accessing the fault protection features.
  • Advanced Packaging: The device is available in a compact 40-pin QFN package (RHA), which is designed to minimize footprint and allow for efficient thermal performance.

Applications

The versatility of the TPS65021RHAR makes it suitable for a wide range of applications, particularly where efficient power management and space constraints are critical. Common applications include:

  • Portable and Battery-Powered Devices
  • Smartphones and Tablets
  • Handheld Computing Devices
  • Wireless Modems and Networking Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS65021RHAR is no exception. Manufactured to the highest standards, this power management IC ensures stable operation and a long service life, making it a trusted choice for designers and manufacturers around the globe.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6349 $54.5396
9+ $11.1876 $100.6884
14+ $10.8380 $151.7320
20+ $10.4884 $209.7680
25+ $10.1388 $253.4700
34+ $9.0899 $309.0566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,372 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess