EN
  • EN
  • DE

TPS65020RHATG4

Part No TPS65020RHATG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI-ION POWER MGT 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Temperature, Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1112493-TPS65020RHATG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65020RHATG4 CAD Model

Description

Product Overview: TPS65020RHATG4 by Texas Instruments

The TPS65020RHATG4 is a highly integrated power management IC designed by Texas Instruments, tailored for system power supply in portable and handheld devices. This advanced component is engineered to meet the rigorous power demands of today's mobile electronics, offering a compact solution that combines high efficiency with a rich feature set.

At the heart of the TPS65020RHATG4 lies a triple synchronous step-down DC/DC converter, which provides three high-efficiency power outputs for core system voltages. These are complemented by three 200-mA low-dropout (LDO) linear regulators, designed to power peripheral devices or act as standby power rails. This integration reduces the need for multiple external components, thereby saving board space and simplifying the power supply design.

The device operates over a wide input voltage range from 2.5V to 6.0V, making it suitable for single-cell lithium-ion (Li-Ion) batteries, as well as other power sources like USB connections or 5V rails. The TPS65020RHATG4's flexibility is further enhanced by its dynamic voltage scaling capability, which allows the processor to adjust the core voltage as needed to optimize power consumption during various modes of operation.

For protection and safety, the TPS65020RHATG4 is equipped with a comprehensive suite of features, including under-voltage lockout (UVLO), over-temperature protection, and over-current protection. These features ensure reliable operation and protect the IC and the system it powers from damage due to abnormal operating conditions.

The TPS65020RHATG4 is offered in a compact 40-pin QFN package, which is highly valued in space-constrained applications. Its small footprint, combined with a high level of integration, makes it an ideal choice for powering portable applications such as smartphones, tablets, and other handheld devices where efficiency and space are of paramount importance.

With its robust design, comprehensive feature set, and high level of integration, the TPS65020RHATG4 from Texas Instruments stands out as a versatile and efficient solution for modern portable power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess