EN
  • EN
  • DE

TPS62660YFF

Part No TPS62660YFF
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1000-mA, 6-MHz HIGH-EFFICIENCY STEP-DOWN CONVERTER IN CHIP SCALE PACKAGING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272932-TPS62660YFF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62660YFF CAD Model

Description

The TPS62660YFF from Texas Instruments is a highly efficient, ultra-small, low-power step-down converter designed for a variety of applications, including portable and battery-powered equipment. This advanced power solution integrates a switch to provide a fixed output voltage that remains stable even under varying load conditions, making it ideal for devices that require a consistent power supply.

Key Features

  • High Efficiency: The TPS62660YFF boasts a high efficiency of up to 95%, ensuring minimal power loss during conversion and extending battery life in portable devices.
  • Adjustable Output Voltage: This converter supports a fixed output voltage range, which is selectable via an external resistor divider, providing design flexibility to meet specific application requirements.
  • Low Quiescent Current: With a low quiescent current of typically 15 µA, this device is optimized for battery-powered applications where power conservation is critical.
  • Small Footprint: The TPS62660YFF comes in a compact, 9-ball chip scale package (CSP), making it suitable for space-constrained applications.
  • Fast Transient Response: The device's excellent transient response allows it to quickly adapt to changes in load, ensuring stable operation for sensitive electronic components.

Applications

The versatile nature of the TPS62660YFF makes it suitable for a wide range of applications, including:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth® devices
  • Digital cameras and audio players
  • Portable medical devices
  • GPS navigation systems

Technical Specifications

Parameter Value
Output Voltage Range 1.8 V to 3.3 V (fixed)
Input Voltage Range 2.3 V to 5.5 V
Max Output Current 600 mA
Package Type 9-ball CSP
Operating Temperature -40°C to 85°C

For detailed technical information and application support, Texas Instruments provides comprehensive datasheets and technical documentation for the TPS62660YFF on their official website.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7376 $52.3264
33+ $3.0667 $101.2011
51+ $2.9709 $151.5159
70+ $2.8750 $201.2500
90+ $2.7792 $250.1280
121+ $2.4917 $301.4957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess