EN
  • EN
  • DE

TPS62134DRGTR

Part No TPS62134DRGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS62134x, 17-V Input, Step-down Converter With Low-Power Mode Input for Intel Skylake Platform | IC REG BUCK PROG 3.2A 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Programmable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 17V
Min/Fixed Output Voltage 0.7V
Maximum Output Voltage 1V
Output Current 3.2A
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272862-TPS62134DRGTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62134DRGTR CAD Model

Description

The TPS62134DRGTR is a high-efficiency synchronous step-down converter designed by Texas Instruments, catering to the needs of various applications requiring a compact, efficient, and reliable power solution. This advanced component is part of the TPS6213x family of devices that are known for their exceptional performance in power management tasks.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 3 V to 17 V, making it versatile for use in multiple system configurations.
  • Output Voltage: It provides an adjustable output voltage that can be set from 0.9 V to 6 V, allowing for a high degree of flexibility to meet the needs of various circuits and applications.
  • High Efficiency: With its synchronous step-down converter design, the TPS62134DRGTR achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Current Capability: The device can deliver up to 3 A of continuous output current, ensuring sufficient power for a wide range of electronic components.
  • Small Package: Encased in a 16-pin VQFN (DRG) package, the product has a small footprint that is ideal for space-constrained applications.
  • Thermal Performance: The excellent thermal performance of the TPS62134DRGTR helps to maintain operational stability across different environmental conditions.
  • Power Save Mode: It includes a power save mode that enhances efficiency at light loads, contributing to energy savings and extended battery life in portable applications.

Applications

The TPS62134DRGTR is suitable for a range of applications, including but not limited to:

  • Portable electronics
  • Networking and telecommunications equipment
  • Industrial control systems
  • Point-of-load power supplies

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TPS62134DRGTR is no exception. It is designed to meet the rigorous standards of industrial performance and reliability, ensuring long-term dependability for critical applications.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4564 $51.8460
36+ $2.8361 $102.0996
55+ $2.7474 $151.1070
76+ $2.6588 $202.0688
98+ $2.5702 $251.8796
131+ $2.3043 $301.8633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess