The TPS62130EVM-505 from Texas Instruments is a comprehensive evaluation module designed for the TPS62130 DC-DC converter. This product allows designers and engineers to thoroughly test the capabilities and performance of the TPS62130 integrated circuit, which is a high-efficiency, synchronous step-down converter optimized for applications requiring a wide input voltage range and high output current.
Key Features
- Wide Input Range: The module supports an input voltage range from 3V to 17V, making it suitable for a variety of power sources including multi-cell batteries and industrial power supplies.
- Adjustable Output Voltage: Users can adjust the output voltage from 0.9V to 6V, providing flexibility for different application requirements.
- High Efficiency: The TPS62130EVM-505 features up to 95% efficiency, which is crucial for battery-powered and energy-sensitive applications.
- High Output Current: The module can deliver up to 3A of continuous output current, accommodating high-power applications.
- Thermal Management: The evaluation module includes thermal pads and an optimized layout for excellent thermal performance.
Applications
The TPS62130EVM-505 is ideal for a wide range of applications, including but not limited to:
- Portable and battery-powered electronics
- Industrial power supplies
- Networking equipment
- Automotive infotainment systems
Design and Layout
The evaluation module features a compact design with an easy-to-use layout, enabling quick setup and testing. It includes test points for convenient measurement of input and output voltages, current, and switching frequency. The TPS62130EVM-505 also comes with jumpers and connectors for easy integration into existing systems and for adjusting settings such as the soft-start time and operating mode.
Support and Resources
Users of the TPS62130EVM-505 benefit from Texas Instruments' extensive support network. This includes access to detailed documentation, application notes, and TI's online community, where experts are available to answer technical questions. Additionally, the Texas Instruments website provides simulation tools and software to further aid in the evaluation and design process.