EN
  • EN
  • DE

TPS62020DGQ

Part No TPS62020DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600 mA/1.25 MHz HIGH-EFFICIENCY STEP-DOWN CONVERTER | IC REG BUCK ADJ 600MA 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.7V
Maximum Output Voltage 6V
Output Current 600mA
Switching Frequency 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number TPS62020
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272815-TPS62020DGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62020DGQ CAD Model

Description

The TPS62020DGQ is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to meet the needs of space-constrained and power-sensitive applications, providing a compact and efficient power conversion solution.

Key Features

  • High Efficiency: The TPS62020DGQ offers up to 95% efficiency, which is beneficial for extending battery life in portable devices.
  • Wide Input Voltage Range: This IC operates with an input voltage range from 2.7V to 6V, making it versatile for various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.7V to the input voltage, providing flexibility for different application requirements.
  • High Output Current: It can deliver up to 600mA of continuous output current, suitable for powering a wide range of devices.
  • Small Package Size: The TPS62020DGQ comes in a compact 10-pin MSOP PowerPAD™ package, which is ideal for space-constrained applications.
  • Low Dropout Operation: It is designed for low dropout operation, which enhances performance under low input voltage conditions.

Applications

The TPS62020DGQ is perfect for a variety of applications, including but not limited to:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Receivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS62020DGQ is no exception. It features thermal shutdown and over-current protection to safeguard the device and the load from damage. Additionally, the TPS62020DGQ is RoHS compliant and meets or exceeds industry standards for performance and durability.

With its exceptional efficiency, versatile voltage range, and compact design, the TPS62020DGQ from Texas Instruments stands out as a top-tier power management solution for designers looking to maximize performance while minimizing space and power consumption in their products.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9141 $50.8833
32+ $3.2116 $102.7712
49+ $3.1112 $152.4488
67+ $3.0108 $201.7236
86+ $2.9105 $250.3030
115+ $2.6094 $300.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,896 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess