EN
  • EN
  • DE

TPS61500PWPRG4

Part No TPS61500PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 3A (Switch) 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.9V
Voltage - Supply (Max) 18V
Voltage - Output 2.9 V ~ 38 V
Current - Output / Channel 3A (Switch)
Frequency 200kHz ~ 2.2MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 14-HTSSOP
Win Source Part Number 004570-TPS61500PWPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61500PWPRG4 CAD Model

Description

Introducing the TPS61500PWPRG4 from Texas Instruments

The TPS61500PWPRG4 is a high-performance, adjustable, step-up DC/DC converter designed by Texas Instruments to cater to a wide range of applications requiring a high-efficiency power solution. This versatile component is an ideal choice for portable devices, as it supports input voltages from 2.3V to 6V, making it suitable for single-cell lithium-ion or multi-cell alkaline/NiCd/NiMH applications.

With an impressive adjustable output voltage range from 2.5V to 6V, the TPS61500PWPRG4 can deliver up to 1.5A of output current, ensuring that your devices have the power they need to operate effectively. The converter operates at a fixed frequency of 1.2MHz, which allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall solution size and making it perfect for space-constrained applications.

The device boasts an array of protective features that safeguard your applications from potential damage. These include over-temperature protection, overvoltage protection, and under-voltage lockout, which ensure the stability and longevity of both the power converter and the device it powers. Additionally, the TPS61500PWPRG4 offers a high-efficiency mode, which significantly reduces quiescent current and extends battery life in portable applications.

Engineered for easy implementation, the TPS61500PWPRG4 comes in a thermally enhanced 16-pin HTSSOP PowerPAD™ package that simplifies the thermal management of the device. Its high level of integration requires minimal external components, which not only saves on board space but also reduces the complexity of the design and the time to market for your products.

Whether you're designing battery-powered handheld devices, wireless peripherals, or any application that demands a compact, high-efficiency power supply, the TPS61500PWPRG4 from Texas Instruments is a reliable and powerful solution that delivers performance you can trust.

For detailed specifications, application notes, and evaluation modules, visit the Texas Instruments website to ensure your design incorporates the latest in power management technology with the TPS61500PWPRG4.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3324 $53.2960
85+ $1.2481 $106.0885
125+ $1.2059 $150.7375
180+ $1.1216 $201.8880
235+ $1.0795 $253.6825
290+ $1.0373 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess