EN
  • EN
  • DE

TPS61235PRWLT

Part No TPS61235PRWLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS6123x 8-A Valley Current Synchronous Boost Converters with Constant Current Output Feature | IC REG BOOST 5.1V 6.5A 9VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 4.5V
Min/Fixed Output Voltage 5.1V
Output Current 6.5A (Switch)
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (2.5x2.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758980-TPS61235PRWLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61235PRWLT CAD Model

Description

The TPS61235PRWLT is a high-efficiency, synchronous boost converter with an integrated power switch, designed and manufactured by Texas Instruments (TI). This advanced power solution is engineered to manage portable applications with a wide input voltage range. It is ideal for systems that require a constant voltage supply from a battery with fluctuating or diminishing power levels.

Key Features

  • Versatile Input Voltage: The TPS61235PRWLT operates over a wide input voltage range from 2.3V to 5.5V, making it suitable for a variety of battery technologies and configurations.
  • Adjustable Output: The output voltage is adjustable and can be set from 5V up to 12.6V, allowing for flexibility in powering different types of circuits and devices.
  • High Efficiency: With a synchronous step-up converter design, this component achieves high efficiency and provides longer battery life, which is crucial for portable applications.
  • Integrated Power Switches: The inclusion of both high-side and low-side MOSFET switches reduces external component count and simplifies the design process.
  • Protection Features: The device includes overvoltage, overcurrent, and thermal protection, ensuring reliable operation under various conditions.
  • Small Package Size: Housed in a compact WQFN-16 package, the TPS61235PRWLT is optimized for space-constrained applications.

Applications

The TPS61235PRWLT is suitable for a range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Power banks and USB power delivery systems
  • Wearable devices such as smartwatches and fitness trackers
  • Wireless speakers and headphones
  • Medical and healthcare devices

Texas Instruments' commitment to innovation is evident in the TPS61235PRWLT, which provides designers with a robust power management solution that combines performance, reliability, and miniaturization. Whether you are developing a new handheld device or upgrading an existing product, the TPS61235PRWLT offers the flexibility and efficiency required for today's demanding electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5828 $55.3980
80+ $1.2987 $103.8960
120+ $1.2581 $150.9720
165+ $1.2176 $200.9040
215+ $1.1770 $253.0550
285+ $1.0552 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,005 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess