EN
  • EN
  • DE

TPS61161QDRVRQ1

Part No TPS61161QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 700MA 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 18V
Output Voltage 38V
Channel Output Current 700mA (Switch)
Frequency 600kHz
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1112229-TPS61161QDRVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61161QDRVRQ1 CAD Model

Description

Product Overview: TPS61161QDRVRQ1 from Texas Instruments

The TPS61161QDRVRQ1 is a highly efficient, boost converter solution designed by Texas Instruments, specifically tailored for driving White LEDs (WLEDs). This device is a perfect choice for automotive and industrial applications where a reliable and consistent power source for LED backlights is required. With its wide input voltage range and integrated switch, the TPS61161QDRVRQ1 ensures a compact and high-performance LED driving solution.

Key Features

  • Input Voltage Range: The TPS61161QDRVRQ1 operates on an input voltage range from 3V to 18V, making it versatile for various power supply conditions.
  • Integrated 1.2-A Switch: The device includes an integrated 1.2-A, 40-V power switch, providing high efficiency and reducing external component count.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set up to 38V, ensuring the capability to drive multiple WLEDs in series.
  • Constant Current Control: To ensure uniform brightness and extend LED life, the TPS61161QDRVRQ1 provides accurate constant current control.
  • Dimming Capability: It supports both analog and PWM dimming control methods, giving designers flexibility in brightness control.
  • Thermal Shutdown: The device features built-in thermal shutdown protection, safeguarding the system from overheating.
  • Automotive Qualified: Being AEC-Q100 qualified, this component meets the stringent requirements of automotive applications.

Applications

The TPS61161QDRVRQ1 is ideal for driving WLEDs used in automotive infotainment systems, navigation displays, and instrument panel backlights. It is also suitable for industrial applications where stable and efficient LED backlighting is necessary, such as in handheld devices and portable medical equipment.

Package and Quality

Packaged in a small 6-pin SON package, the TPS61161QDRVRQ1 minimizes board space and is designed for easy integration into various circuit designs. Texas Instruments ensures high-quality standards, with each device undergoing rigorous testing to maintain reliability and performance in harsh environments.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3389 $53.5560
95+ $1.0986 $104.3670
145+ $1.0643 $154.3235
195+ $1.0300 $200.8500
255+ $0.9956 $253.8780
340+ $0.8926 $303.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,840 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess