EN
  • EN
  • DE

TPS61161DRVR

Part No TPS61161DRVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 700MA 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 18V
Output Voltage 38V
Channel Output Current 700mA (Switch)
Frequency 600kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034280-TPS61161DRVR
Family Name TPS61161DRVR
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Robotics
Ultra Librarian 3D Model Ultra Librarian TPS61161DRVR CAD Model

Description

Product Overview: TPS61161DRVR from Texas Instruments

The TPS61161DRVR is a high-performance, monolithic, switch-mode LED driver with integrated power switch designed for driving a single LED or multiple series-connected LEDs from a power supply voltage ranging from 3 V to 18 V. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is ideal for a wide range of applications including backlighting in LCD displays, automotive interior or indicator lighting, and portable flashlights.

Key Features

  • Wide Input Voltage Range: Operates from 3 V to 18 V, accommodating a variety of power sources.
  • Integrated 1.2-A Switch: The built-in switch minimizes external component count and simplifies design.
  • High Efficiency: A switch-mode driver provides high efficiency and better heat management compared to linear LED drivers.
  • Adjustable Dimming: Offers both analog and PWM dimming control, providing flexibility in controlling brightness levels.
  • Small Package Size: Available in a 2mm x 2mm WSON package, ideal for space-constrained applications.
  • Protection Features: Includes built-in over-voltage, thermal shutdown, and LED open-circuit protection, ensuring reliable operation and longevity.

Applications

  • LCD Backlighting
  • Automotive Lighting
  • General Illumination
  • Portable Flashlights
  • Signage and Decorative LED Lighting

The TPS61161DRVR's high flexibility and ease of use make it an excellent choice for designers looking to create compact, energy-efficient LED lighting solutions. Its programmable switching frequency allows optimization between efficiency and external component size, while the Synchronous Rectification feature enhances efficiency further when the LED current is reduced during dimming. The device's robust protection features ensure that the LED array is safeguarded against common electrical faults, contributing to the overall durability of the end product.

For detailed technical specifications, application circuits, and layout guidelines, designers can refer to the comprehensive datasheet and design resources available on the Texas Instruments website.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1616 $50.0960
665+ $0.1514 $100.6810
1,030+ $0.1463 $150.6890
1,475+ $0.1360 $200.6000
1,910+ $0.1309 $250.0190
2,385+ $0.1258 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,270 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess