EN
  • EN
  • DE

TPS61041DBVTG4

Part No TPS61041DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 215mA (Switch) SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 1.8V
Voltage - Supply (Max) 6V
Voltage - Output 28V
Current - Output / Channel 215mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package SC-74A, SOT-753
Manufacturer Device Package SOT-23-5
Win Source Part Number 004566-TPS61041DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61041DBVTG4 CAD Model

Description

Overview of Texas Instruments TPS61041DBVTG4

The TPS61041DBVTG4 is a high-quality, adjustable-frequency, step-up DC/DC converter integrated circuit manufactured by Texas Instruments. Designed for battery-powered and low-power applications, this device is capable of driving white LEDs and providing bias voltages for OLED displays. Its small form factor and high efficiency make it an ideal choice for portable electronic devices.

Key Features

  • Adjustable Output Voltage: The TPS61041DBVTG4 allows users to set the output voltage from 1.5V to 28V via an external resistor divider, catering to a wide range of applications.
  • High Efficiency: With a typical efficiency of up to 90%, this converter ensures minimal battery drain, which is crucial for extending the operating time of portable devices.
  • Low Quiescent Current: The device features a low quiescent current of typically 28µA, further conserving power when in standby mode.
  • Fixed and Adjustable Frequency: The switching frequency can be set either to a fixed 640kHz or can be adjusted from 350kHz to 1MHz with an external resistor, providing flexibility in design.
  • Small Package Size: Packaged in a 5-pin SOT-23 (DBV) package, the TPS61041DBVTG4 is optimized for space-constrained applications.

Applications

The versatility of the TPS61041DBVTG4 allows it to be used in a variety of applications, including:

  • White LED Backlighting for small LCD displays
  • Organic LED (OLED) Display Bias
  • Portable Battery-Powered Equipment
  • PDAs, Smartphones, and Handheld Computers
  • GPS and Navigation Devices

Reliability and Performance

Texas Instruments is known for its commitment to quality and reliability, and the TPS61041DBVTG4 is no exception. It features built-in thermal shutdown and overcurrent protection, safeguarding your application from potential damage due to overheating or excessive load conditions. With its high level of integration and performance, the TPS61041DBVTG4 from Texas Instruments stands out as a top choice for designers looking to enhance the efficiency and battery life of their portable devices.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2569 $50.0955
420+ $0.2407 $101.0940
645+ $0.2326 $150.0270
925+ $0.2163 $200.0775
1,205+ $0.2082 $250.8810
1,500+ $0.2000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,360 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess