EN
  • EN
  • DE

TPS60401QDBVRQ1

Part No TPS60401QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UNREGULATED 60-mA CHARGE PUMP VOLTAGE INVERTER | IC REG CHARG PUMP INV 60MA SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.8V
Voltage - Input (Maximum) 5.25V
Min/Fixed Output Voltage -Vin, 2Vin, Vin/2
Output Current 60mA
Switching Frequency 20kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS60401
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272721-TPS60401QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60401QDBVRQ1 CAD Model

Description

TPS60401QDBVRQ1 from Texas Instruments

The TPS60401QDBVRQ1 is a high-performance, unregulated charge pump voltage inverter designed by Texas Instruments, specifically engineered for automotive applications. This innovative device is capable of converting a positive voltage in the range of 1.6V to 5.5V to the corresponding negative voltage, making it an ideal solution for applications that require a negative supply voltage generated from a positive input.

The charge pump utilizes a switched capacitor technique to achieve high efficiency over a wide range of load currents. With its ability to deliver up to 60mA of output current, the TPS60401QDBVRQ1 is suitable for powering various automotive circuits, including bias supplies and sensor interfaces that require a negative voltage rail.

One of the standout features of this device is its low-noise operation, which is critical in sensitive electronic systems. The TPS60401QDBVRQ1 achieves this through its low ripple voltage and the option to connect an external bypass capacitor, which further reduces voltage fluctuations on the output.

The device is offered in a compact SOT-23-5 package, ensuring a minimal footprint on the PCB and making it an excellent choice for space-constrained applications. Moreover, it is designed to meet the rigorous demands of the automotive industry, complying with the Q1 qualification standards that include enhanced stability, reliability, and performance under extreme conditions.

Key specifications of the TPS60401QDBVRQ1 include over-temperature protection and an operating temperature range of -40°C to 125°C, ensuring reliable performance even in harsh automotive environments. Additionally, its low quiescent current makes it suitable for battery-powered applications where power efficiency is critical.

In summary, the TPS60401QDBVRQ1 from Texas Instruments is a versatile, efficient, and robust solution for generating a negative voltage rail in automotive and other applications where a high-quality, negative power supply is required.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0442 $52.2100
120+ $0.8568 $102.8160
185+ $0.8300 $153.5500
250+ $0.8032 $200.8000
325+ $0.7765 $252.3625
435+ $0.6961 $302.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess