EN
  • EN
  • DE

TPS60300DGSR

Part No TPS60300DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE-CELL TO 3.0-V/3.3-V, 20-mA DUAL OUTPUT, HIGH-EFFICIENCY CHARGE PUMP | IC REG CHARGE PUMP DL 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Ratiometric, Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Minimum) 0.9V
Voltage - Input (Maximum) 1.8V
Min/Fixed Output Voltage 2Vin, 3.3V
Output Current 40mA, 20mA
Switching Frequency 700kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS60300
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272715-TPS60300DGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60300DGSR CAD Model

Description

The TPS60300DGSR is a high-efficiency, low-noise, step-up DC-DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to meet the needs of battery-powered portable devices by providing a stable power supply from a single-cell battery.

Key Features

  • Voltage Conversion: It efficiently boosts a low input voltage from 0.9V to 3.3V to a higher, regulated output voltage, which can be set between 1.8V and 3.3V using external resistors. This makes it suitable for devices powered by single alkaline, NiCd, or NiMH cells.
  • Power Saving: The TPS60300DGSR comes with a power-saving pulse frequency modulation (PFM) mode that significantly reduces the quiescent current and enhances battery life in portable applications.
  • Low Noise: It has a low output voltage ripple, which is crucial for applications sensitive to power supply noise, such as RF or audio devices.
  • Package Type: The device is offered in a compact, 10-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The TPS60300DGSR is versatile and can be used in a variety of applications, including but not limited to:

  • Handheld Devices
  • Wireless Communication Equipment
  • Portable Media Players
  • Medical Devices
  • Personal Digital Assistants (PDAs)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS60300DGSR is no exception. It is built to meet the stringent requirements of portable device manufacturers, ensuring a long-lasting and dependable power management solution.

Ordering Information

The TPS60300DGSR is available in tape and reel packaging, facilitating the manufacturing process for high-volume production. Detailed information, including pricing, availability, and datasheets, can be accessed through authorized Texas Instruments distributors or the company's official website.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0422 $51.0550
60+ $1.6757 $100.5420
93+ $1.6233 $150.9669
128+ $1.5710 $201.0880
165+ $1.5186 $250.5690
221+ $1.3615 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess