EN
  • EN
  • DE

TPS5420QDRQ1

Part No TPS5420QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2-A WIDE-INPUT-RANGE STEP-DOWN SWIFT™ CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SWIFT
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 5.5V
Voltage Input MAX 36V
Output Voltage 1.22V
Output Voltage MAX 31V
Output Current 2A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1272566-TPS5420QDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS5420-Q1
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS5420QDRQ1 CAD Model

Description

Product Overview: TPS5420QDRQ1 - Texas Instruments

The TPS5420QDRQ1 from Texas Instruments is a highly versatile and robust step-down (buck) regulator designed to deliver efficient power management for a wide range of automotive and industrial applications. This device is part of the Eco-friendly "Q1" series, specifically engineered to meet the rigorous standards of the automotive industry, including the AEC-Q100 qualification which ensures reliability under extreme conditions.

Key Features:

  • Input Voltage Range: The TPS5420QDRQ1 can operate with an input voltage range from 5.5V to 36V, making it suitable for various automotive power systems, including those that need to withstand cold-crank and stop-start conditions.
  • Output Current: It is capable of delivering up to 2A of continuous output current to the load, ensuring sufficient power for a broad spectrum of devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.22V to 32V, providing the flexibility needed to power different components within a vehicle or industrial system.
  • Thermal and Overcurrent Protection: To safeguard the system, the TPS5420QDRQ1 includes thermal shutdown and overcurrent protection features that prevent damage due to overheating or excessive current draw.
  • Frequency Synchronization: The switching frequency is programmable up to 2.5MHz and can be synchronized to an external clock, which allows for optimization of efficiency and reduction of electromagnetic interference (EMI).

Applications:

The versatility of the TPS5420QDRQ1 makes it an ideal choice for a variety of applications, including:

  • Automotive infotainment and telematics systems
  • Power supplies for car audio amplifiers
  • Industrial control systems
  • Point-of-load power conversions

With its advanced features and reliable performance, the TPS5420QDRQ1 is an exceptional power solution that meets the stringent requirements of automotive and industrial environments. Its compact size, efficiency, and robust protection features make it a preferred choice for engineers looking to design high-performance, durable systems.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4316 $53.1792
28+ $3.6362 $101.8136
43+ $3.5225 $151.4675
59+ $3.4089 $201.1251
76+ $3.2953 $250.4428
102+ $2.9544 $301.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess