EN
  • EN
  • DE

TPS54116QRTWTQ1

Part No TPS54116QRTWTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Converter, DDR
Voltage - Input 2.95V ~ 6V
Number of Outputs 1
Voltage - Output 0.6V ~ 4.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number TPS54116
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44743-1,296-44743-2,296-44743-6,2156-TPS54116QRTWTQ1,TEXTISTPS54116QRTWTQ1
Standard Package 250
Win Source Part Number 1100956-TPS54116QRTWTQ1
Ultra Librarian 3D Model Ultra Librarian TPS54116QRTWTQ1 CAD Model

Description

Product Overview: TPS54116QRTWTQ1 from Texas Instruments

The TPS54116QRTWTQ1 is a high-performance integrated power management IC from Texas Instruments, specifically designed to cater to the rigorous demands of automotive and industrial applications. This robust component offers a compact, efficient, and reliable solution for DDR memory power supply requirements, combining a 4-A synchronous step-down converter with an additional 1-A sink/source LDO for VTT and a buffered reference output to provide VREF. The integration of these features makes the TPS54116QRTWTQ1 an ideal choice for powering DDR2, DDR3, DDR3L, and DDR4 memory systems in automotive infotainment and advanced driver assistance systems (ADAS), as well as in various industrial applications.

The TPS54116QRTWTQ1 is designed with a focus on performance and flexibility. It operates over a wide input voltage range of 2.95 V to 6 V, allowing it to be used in various system configurations. The switching frequency is programmable from 200 kHz to 2 MHz, which enables optimization between efficiency and component size. Additionally, the device features a selectable soft start and a power-good output for easy sequencing and system monitoring.

Safety and reliability are paramount in automotive and industrial environments, and the TPS54116QRTWTQ1 addresses these concerns with its suite of protection features. It includes cycle-by-cycle current limit, overvoltage protection, and thermal shutdown to safeguard the IC and the system it powers. The device also boasts an impressive operating temperature range of -40°C to 125°C, ensuring stable performance under extreme conditions.

For design convenience, Texas Instruments provides the TPS54116QRTWTQ1 in a compact 3.5 mm x 3.5 mm QFN package, which is optimized for space-constrained applications. The small footprint, combined with minimal external components, makes it an excellent choice for designers seeking to reduce overall solution size while maintaining high performance and reliability.

In summary, the TPS54116QRTWTQ1 from Texas Instruments is a sophisticated, integrated power solution that delivers efficiency, flexibility, and reliability for automotive and industrial DDR memory power supplies. Its advanced features and protection mechanisms ensure smooth operation in demanding environments, making it a top choice for engineers and designers in these sectors.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0249 $52.3237
31+ $3.3025 $102.3775
47+ $3.1993 $150.3671
65+ $3.0961 $201.2465
84+ $2.9929 $251.4036
112+ $2.6833 $300.5296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess