EN
  • EN
  • DE

TPS53355DQP

Part No TPS53355DQP
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843799-TPS53355DQP
Ultra Librarian 3D Model Ultra Librarian TPS53355DQP CAD Model

Description

Introducing the TPS53355DQP from Texas Instruments

The TPS53355DQP is a state-of-the-art, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced power management integrated circuit (IC) is designed to cater to a wide range of applications requiring efficient voltage regulation, including computing, networking, and industrial systems.

The TPS53355DQP operates over a wide input voltage range from 3.5V to 28V, making it versatile for use in various systems. It supports an output current of up to 8A, which is ideal for powering FPGAs, DSPs, and microprocessors that require a stable and reliable power supply. The device's high efficiency and fast transient response ensure optimal performance for sensitive electronic components.

One of the key features of the TPS53355DQP is its integrated MOSFETs, which provide high efficiency without the need for external components, thereby reducing the overall solution size and bill of materials cost. The device employs an Eco-mode™ operation that maintains high efficiency across the entire load range, particularly at light loads, which is crucial for energy-saving and extending the battery life in portable applications.

The converter offers a flexible switching frequency range from 300kHz to 2.5MHz, which can be programmed via an external resistor or synchronized to an external clock. This flexibility allows designers to optimize the trade-off between efficiency and external component size. Additionally, the TPS53355DQP includes a host of protection features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring the longevity and reliability of the end application.

For ease of use, the TPS53355DQP is available in a compact 3.5mm x 3.5mm 22-pin QFN package, which is suitable for space-constrained applications. Its Power Good output, soft-start, and tracking capabilities provide a smooth power-up sequence for sensitive loads, further enhancing the robustness of the system design.

In summary, the TPS53355DQP from Texas Instruments is a powerful, efficient, and versatile solution for modern electronic power supply requirements. Its advanced features and compact design make it an excellent choice for designers looking to enhance their system's performance and reliability.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2537 $57.7759
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess