EN
  • EN
  • DE

TPS53314RGFT

Part No TPS53314RGFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 6-A Step-Down Regulator with Integrated Switcher
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP, Eco-Mode
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 6A
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN Exposed Pad (5x7)
Win Source Part Number 1272543-TPS53314RGFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53314
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS53314RGFT CAD Model

Description

The TPS53314RGFT is a highly efficient, synchronous buck converter designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is tailored to meet the stringent requirements of high-performance processing units, such as Field Programmable Gate Arrays (FPGAs), Digital Signal Processors (DSPs), and microprocessors.

Key Features

  • Input Voltage Range: The TPS53314RGFT operates over a wide input voltage range from 2.95V to 6V, making it versatile for various applications.
  • Output Voltage: It provides an adjustable output voltage as low as 0.76V, with a high level of precision, essential for powering sensitive digital cores.
  • High Efficiency: With its integrated low on-resistance MOSFETs, the device achieves high efficiency and reduces thermal stress, which is crucial for maintaining system reliability.
  • Current Capability: It supports a continuous load current of up to 8A, ensuring adequate power delivery for demanding applications.
  • Thermal Performance: The TPS53314RGFT comes in a thermally enhanced 24-pin QFN package, which aids in better heat dissipation.
  • Power Density: Its compact design allows for high power density solutions, saving valuable board space in dense system designs.
  • Control Features: The device includes programmable soft-start, voltage tracking, and power good functions for smooth power-up sequencing and system integration.

Applications

The TPS53314RGFT is ideal for a range of applications that require efficient power conversion and tight voltage regulation. It is particularly well-suited for:

  • Networking and telecommunication equipment
  • Enterprise servers and storage systems
  • Industrial control and automation
  • Computing and data processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS53314RGFT is no exception. It is designed to meet the high reliability standards required in professional and industrial environments. With integrated protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, the TPS53314RGFT ensures safe and reliable operation under various conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5732 $55.0620
80+ $1.2909 $103.2720
120+ $1.2505 $150.0600
170+ $1.2102 $205.7340
215+ $1.1699 $251.5285
290+ $1.0488 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess