EN
  • EN
  • DE

TPS40425RHAR

Part No TPS40425RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description TPS40425 Dual Output, 2-Phase, Stackable PMBus™ Synchronous Buck Driverless Controller with Adaptive Voltage Scaling (AVS) Bus | IC REG CTRLR BUCK PMBUS 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5V ~ 20V
Switching Frequency 200kHz ~ 1.5MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces PMBus
Control Features Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1272479-TPS40425RHAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40425RHAR CAD Model

Description

The TPS40425RHAR from Texas Instruments is a state-of-the-art dual output synchronous buck controller designed to manage the power requirements of modern digital systems. This advanced component is particularly suited for applications that demand high performance, efficiency, and reliability, such as servers, data storage, and telecommunications equipment.

Featuring a wide input voltage range from 4.5 V to 20 V, the TPS40425RHAR is versatile and can accommodate various power systems and architectures. It supports two outputs with a voltage range of 0.6 V to 5.5 V, allowing for precise voltage regulation tailored to the needs of specific circuitry or processors.

The device is equipped with an array of features that enhance its performance and ease of use. Among these are precision reference voltage, programmable soft start, and power good indicators, which ensure a stable and controlled startup sequence for connected loads. The TPS40425RHAR also includes programmable switching frequency ranging from 250 kHz to 1 MHz, enabling designers to optimize the trade-off between efficiency and component size.

One of the key advantages of the TPS40425RHAR is its PMBus interface, which provides digital communication with the power supply. This enables real-time monitoring of output voltage, current, and temperature, as well as fault reporting. The PMBus interface also allows for on-the-fly adjustment of output voltage and operation parameters, granting unparalleled control over the power supply system.

The TPS40425RHAR incorporates advanced control loop design to ensure fast transient response, minimizing voltage deviation and improving system stability during load changes. Additionally, its integrated MOSFET drivers and adaptive dead-time control contribute to high efficiency, reducing thermal stress and extending the lifespan of the product.

This controller is available in a 40-pin VQFN (RH) package, offering a compact solution that is suitable for space-constrained applications. With its robust feature set and flexible design, the TPS40425RHAR is an excellent choice for powering the next generation of digital infrastructure.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3902 $56.9510
11+ $9.3458 $102.8038
17+ $9.0538 $153.9146
23+ $8.7617 $201.5191
30+ $8.4697 $254.0910
40+ $7.5935 $303.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess