EN
  • EN
  • DE

TPS38B5858FFDSKRQ1

Part No TPS38B5858FFDSKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description AUTOMOTIVE 65-V DUAL-CHANNEL SUP / Supervisor Open Drain, Push-Pull 2 Channel 10-WSON (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Voltage Detector
Number of Voltages Monitored 2
Voltage - Threshold 5.8V, 5.8V
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout 100µs Maximum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (2.5x2.5)
Base Product Number TPS38
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS38B5858FFDSKRQ1TR,296-TPS38B5858FFDSKRQ1DKR,296-TPS38B5858FFDSKRQ1CT
Standard Package 3,000
Win Source Part Number 1319959-TPS38B5858FFDSKRQ1
Ultra Librarian 3D Model Ultra Librarian TPS38B5858FFDSKRQ1 CAD Model

Description

The TPS38B5858FFDSKRQ1 is a robust, high-performance voltage regulator designed by Texas Instruments specifically for automotive applications. Engineered to meet the rigorous standards of the automotive industry, this device is part of TI’s reliability-tested product lineup, ensuring top-tier performance and longevity in the most demanding environments.

This voltage regulator offers an impressive output current capability, designed to maintain stable operation even under varied and harsh conditions typical in automotive scenarios. Its wide input voltage range makes it versatile for numerous applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other critical electronic components within vehicles.

The TPS38B5858FFDSKRQ1 boasts a low dropout voltage, which ensures efficient operation with minimal power loss, a critical feature for battery-powered applications. Its thermal performance is optimized for high-temperature scenarios, with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the device and the system it powers.

The device's small form factor is an added advantage, allowing designers to incorporate it into space-constrained automotive applications without compromising on power or reliability. The packaging is also designed with automotive manufacturing processes in mind, ensuring ease of integration into various electronic assemblies.

Texas Instruments is known for its commitment to quality and the TPS38B5858FFDSKRQ1 is no exception. It is AEC-Q100 qualified, reflecting its suitability for automotive applications and adherence to the highest quality and reliability standards. Additionally, the voltage regulator is supported by comprehensive technical documentation and TI’s extensive customer support network, providing designers with the resources needed to implement the device effectively in their automotive solutions.

In summary, the TPS38B5858FFDSKRQ1 from Texas Instruments is an exemplary choice for automotive electronics designers seeking a reliable, high-quality voltage regulator capable of withstanding the rigors of the automotive environment while delivering consistent performance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3541 $51.7902
52+ $1.9316 $100.4432
81+ $1.8712 $151.5672
111+ $1.8109 $201.0099
143+ $1.7505 $250.3215
192+ $1.5694 $301.3248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess