The TPS389018QDSERQ1 from Texas Instruments is a highly precise voltage supervisor designed to monitor voltage levels within automotive and industrial applications. This component ensures reliable operation and protection for microprocessors, microcontrollers, and other voltage-sensitive devices by providing a reset signal whenever the monitored voltage drops below a certain threshold.
Key Features
- Accuracy: Boasts a high threshold accuracy of ±0.5% at 25°C, which ensures precise monitoring and control of system voltages.
- Low Quiescent Current: With a typical quiescent current of 3.5 µA, it is ideal for power-sensitive applications.
- Adjustable Threshold: Features an adjustable voltage threshold range, allowing for flexibility across different system requirements.
- Reset Time Delay: Offers an externally adjustable time delay for the reset signal, providing system designers with control over the reset timing to match specific system needs.
- Operating Temperature: Capable of operating over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
- Package: Available in a small, surface-mount, 6-pin X2SON package, which is ideal for space-constrained applications.
Applications
- Automotive systems such as engine control units (ECUs), infotainment, and ADAS (Advanced Driver-Assistance Systems).
- Industrial applications including factory automation, process control, and robotics.
- Portable and battery-powered devices where power efficiency is critical.
The TPS389018QDSERQ1 is part of Texas Instruments' commitment to providing robust and reliable power management solutions. Its combination of precision, low power consumption, and flexibility makes it an excellent choice for safeguarding critical system operations against undervoltage conditions.