EN
  • EN
  • DE

TPS389001QDSERQ1

Part No TPS389001QDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 1.157V 1 Active Low/Open Drain Automotive 6-Pin WSON T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Length 1.5 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 6
RoHS Compliant
Schedule B 8542390000
Thickness 750 µm
Width 1.5 mm
Win Source Part Number 978683-TPS389001QDSERQ1
Categories PMIC - Supervisors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS389001QDSERQ1 CAD Model

Description

Product Overview: TPS389001QDSERQ1 from Texas Instruments

The TPS389001QDSERQ1 is a state-of-the-art, adjustable supervisory circuit designed and manufactured by Texas Instruments (TI), tailored specifically for automotive and industrial applications. This compact, high-accuracy device is engineered to monitor system voltages, ensuring that electronic systems operate within their specified voltage ranges, thereby enhancing system reliability and safety.

Key Features

  • Voltage Monitoring: The TPS389001QDSERQ1 offers precise voltage monitoring with an adjustable threshold, allowing for a high degree of customization to match specific system requirements.
  • Low Quiescent Current: With a low quiescent current, this supervisory circuit is an excellent choice for power-sensitive applications, contributing to overall system power efficiency.
  • High Accuracy: The device boasts a high threshold accuracy of ±0.5%, ensuring reliable voltage monitoring and system stability.
  • Reset Time Delay: It features a programmable time delay for the reset signal, which can be set by an external capacitor, providing flexibility in system response to voltage deviations.
  • Wide Operating Temperature Range: Suited for harsh environments, the TPS389001QDSERQ1 operates over a broad temperature range, making it ideal for automotive and industrial applications.
  • Robust Package: The device is offered in a small, surface-mount package that is designed to meet the rigorous demands of automotive applications, ensuring durability and long-term reliability.

Applications

The TPS389001QDSERQ1 is versatile and can be integrated into various systems where precise voltage supervision is critical. It is particularly well-suited for:

  • Automotive electronics such as engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS)
  • Industrial control systems where consistent and reliable operation is necessary
  • Power management systems that require accurate voltage monitoring to maintain efficiency and safety

With its combination of precision, low power consumption, and robustness, the TPS389001QDSERQ1 from Texas Instruments is an excellent choice for designers looking to enhance the reliability and performance of their automotive or industrial electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3683 $54.7320
90+ $1.1227 $101.0430
140+ $1.0877 $152.2780
195+ $1.0526 $205.2570
250+ $1.0175 $254.3750
330+ $0.9122 $301.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess