The TPS3870J4080DSERQ1 is a highly precise voltage supervisor from Texas Instruments, designed to provide a robust solution for automotive and industrial applications requiring voltage monitoring and system reliability. This device is part of Texas Instruments' extensive range of power management integrated circuits, known for their quality and performance.
With its wide supply voltage range, the TPS3870J4080DSERQ1 is versatile and suitable for monitoring 3.3V, 5V, or adjustable voltage rails. The device offers a threshold accuracy of ±1%, ensuring precise voltage monitoring which is critical for sensitive electronic systems.
The TPS3870J4080DSERQ1 incorporates a programmable delay time feature, which allows users to set the duration for which the output remains active after a voltage fault is detected. This can be particularly useful in systems where transient signals are present, and it helps to avoid unnecessary resets due to brief voltage dips.
Key Features:
- High Accuracy: ±1% threshold accuracy over the full temperature range (-40°C to 125°C) ensures reliable monitoring of system voltages.
- Wide Voltage Range: Capable of monitoring 3.3V, 5V, or adjustable voltage rails, providing flexibility for various application requirements.
- Programmable Delay: Users can set the delay time to distinguish between transient disturbances and genuine undervoltage conditions.
- Low Quiescent Current: The device's low current consumption makes it ideal for power-sensitive applications.
- Watchdog Timer: An integrated watchdog timer improves system reliability by monitoring system activity and initiating a reset if necessary.
- Automotive Qualified: Qualified for automotive applications, meeting the stringent AEC-Q100 standards for reliability and performance.
The TPS3870J4080DSERQ1 is packaged in a small, surface-mount, 6-pin WSON package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to 125°C allows for use in harsh environments often encountered in automotive and industrial settings.
Whether it's used in engine control units, infotainment systems, power supplies, or other critical electronic systems, the TPS3870J4080DSERQ1 from Texas Instruments is an excellent choice for designers looking for a reliable voltage supervisor solution.