EN
  • EN
  • DE

TPS386040RGPR

Part No TPS386040RGPR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPPLY MONITOR ADJ QUAD 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 055580-TPS386040RGPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS386040RGPR CAD Model

Description

The TPS386040RGPR is a state-of-the-art voltage supervisor component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced device is engineered to provide high-precision monitoring and reset functionality for four individual voltage rails, making it an ideal solution for multi-voltage systems. The TPS386040RGPR is housed in a compact QFN-20 package, allowing for space-efficient integration into a wide range of electronic applications.

Key Features

  • Quad Voltage Monitoring: Equipped to supervise four voltage rails simultaneously, the TPS386040RGPR ensures that each voltage level remains within preset thresholds, enhancing system reliability.
  • Adjustable Thresholds: The device allows for precise setting of undervoltage and overvoltage thresholds, providing customization to meet specific design requirements.
  • Manual Reset: An additional feature includes a manual reset input, which enables users to initiate a system reset manually, offering greater control over system behavior.
  • Low Quiescent Current: With its low quiescent current consumption, this voltage supervisor is optimized for power-sensitive applications, contributing to overall energy efficiency.
  • Programmable Delay Time: The TPS386040RGPR offers programmable delay times for reset signals, allowing designers to tailor the timing to the needs of their system.

Applications

The versatility of the TPS386040RGPR makes it suitable for a diverse array of applications. It is particularly beneficial in systems where multiple supply voltages need to be monitored with precision, such as in industrial control units, automotive electronics, computing devices, and portable consumer electronics. Its robust feature set ensures that it can meet the stringent requirements of mission-critical systems, providing peace of mind through enhanced operational stability.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TPS386040RGPR is no exception. It is built to meet high standards of performance and reliability. Additionally, Texas Instruments provides extensive technical support and resources, including datasheets, application notes, and design tools, to assist engineers in integrating this voltage supervisor into their designs with confidence.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8970 $52.1460
43+ $2.3770 $102.2110
66+ $2.3027 $151.9782
90+ $2.2285 $200.5650
117+ $2.1542 $252.0414
156+ $1.9313 $301.2828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,413 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess