EN
  • EN
  • DE

TPS386000RGPR

Part No TPS386000RGPR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU QUAD 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 136605-TPS386000RGPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS386000RGPR CAD Model

Description

Product Overview: TPS386000RGPR by Texas Instruments

The TPS386000RGPR is a quintessential component designed by Texas Instruments (TI), renowned for its precision and reliability in monitoring multiple supply voltages. This integrated circuit is part of TI's expansive family of power management devices, tailored for applications that require meticulous voltage supervision to ensure proper system functionality and safety.

Key Features

  • Voltage Monitoring: The TPS386000RGPR is capable of monitoring four independent voltage rails, making it highly versatile for systems with multiple power domains. Its programmable voltage thresholds allow for customized monitoring suited to specific application needs.
  • Adjustable Timing: This device offers an adjustable time delay for the reset signal, providing designers with the flexibility to set the power-on reset (POR) timing according to system requirements.
  • Manual Reset: A manual reset input is included, enabling users to trigger a system reset manually, which is useful for system debugging and testing.
  • Low Quiescent Current: The TPS386000RGPR is designed for power-sensitive applications, featuring a low quiescent current that helps to minimize power consumption when the device is in an idle state.

Applications

The device is suitable for a wide range of applications, including but not limited to:

  • Multi-voltage systems
  • Microprocessor/microcontroller, DSP, or FPGA-based systems
  • Networking and telecom equipment
  • Industrial control systems
  • Medical equipment

Technical Specifications

The TPS386000RGPR is offered in a compact QFN-20 package and is characterized by its wide operating temperature range, which ensures reliable operation in diverse environments. It supports a broad voltage range, catering to various power supply configurations.

Quality and Support

As with all Texas Instruments products, the TPS386000RGPR is manufactured to high-quality standards and is backed by TI's comprehensive technical support and resources. Customers can access a wealth of information, including datasheets, application notes, and design tools, to facilitate the integration of the TPS386000RGPR into their projects.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3837 $55.3480
90+ $1.1354 $102.1860
140+ $1.0999 $153.9860
190+ $1.0644 $202.2360
245+ $1.0289 $252.0805
330+ $0.9225 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess