EN
  • EN
  • DE

TPS3851H33SQDRBRQ1

Part No TPS3851H33SQDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON  /  Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3851
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46981-1,296-46981-2,296-46981-6,-296-46981-1-ND
Standard Package 3,000
Win Source Part Number 985962-TPS3851H33SQDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3851H33SQDRBRQ1 CAD Model

Description

Product Overview: TPS3851H33SQDRBRQ1 by Texas Instruments

The TPS3851H33SQDRBRQ1 is a highly precise voltage supervisor with a programmable delay, designed by Texas Instruments to ensure reliable system monitoring. This integrated circuit (IC) is particularly suitable for automotive and industrial applications where maintaining correct voltage levels is crucial for the safety and functionality of electronic systems.

Key Features

  • Voltage Supervision: The TPS3851H33SQDRBRQ1 provides a fixed voltage threshold of 3.3V, which is ideal for monitoring 3.3V power rails. It ensures that the system operates within a safe voltage range, thus protecting the circuitry from damage due to under-voltage conditions.
  • Programmable Delay: Users can set a delay time for the supervisor's output, allowing for customization based on system requirements. This feature helps to avoid false triggering due to transient voltage dips.
  • Low Quiescent Current: With a low quiescent current, the device is energy-efficient, making it suitable for battery-powered applications where power conservation is essential.
  • Reset Output: The IC provides an active-low reset output, which can be used to reset the system if the monitored voltage falls below the threshold.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability across various environmental conditions.
  • Quality and Reliability: As a product designed for automotive applications, it meets stringent quality and reliability standards, including AEC-Q100 qualification.

Applications

The TPS3851H33SQDRBRQ1 is versatile and can be used in a range of applications, such as:

  • Automotive electronics, including engine control units (ECUs), infotainment systems, and Advanced Driver Assistance Systems (ADAS)
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-powered devices

This voltage supervisor from Texas Instruments is available in a small, surface-mount package, making it suitable for compact PCB designs. Its precision and reliability make the TPS3851H33SQDRBRQ1 an excellent choice for ensuring the stability and safety of electronic systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3400 $50.1000
37+ $2.7405 $101.3985
57+ $2.6549 $151.3293
78+ $2.5693 $200.4054
101+ $2.4836 $250.8436
135+ $2.2267 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess