EN
  • EN
  • DE

TPS3850H12QDRCRQ1

Part No TPS3850H12QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSON / Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.2V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS3850
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45523-6,TPS3850H12QDRCRQ1-ND,-296-45523-1-ND,296-45523-1,2156-TPS3850H12QDRCRQ1,296-45523-2,TEXTISTPS3850H12QDRCRQ1
Standard Package 3,000
Win Source Part Number 1100904-TPS3850H12QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3850H12QDRCRQ1 CAD Model

Description

TPS3850H12QDRCRQ1 - Voltage Supervisor IC from Texas Instruments

The TPS3850H12QDRCRQ1 is a state-of-the-art voltage supervisor integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is specifically tailored for automotive and industrial applications, where precision voltage monitoring is critical for system reliability and safety.

This voltage supervisor combines a high-accuracy threshold monitor with a programmable window-watchdog timer. The TPS3850H12QDRCRQ1 provides a system with an advanced level of protection by ensuring that the voltage levels remain within predefined limits and that the system is functioning within its operational time frame.

Key Features:

  • High Accuracy: The device offers a threshold accuracy of ±0.5% over the entire temperature range, which is essential for systems that require precise voltage monitoring.
  • Programmable Watchdog Timer: The watchdog timer is fully programmable, allowing designers to set the monitoring period according to the specific needs of their application.
  • Wide Operating Temperature Range: This IC can operate over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Power-On Reset (POR) Delay: The device includes a programmable power-on reset delay, providing additional flexibility and protection during system startup.
  • Low Quiescent Current: The TPS3850H12QDRCRQ1 is designed for energy efficiency with a low quiescent current, which is beneficial for power-sensitive applications.
  • Multiple Package Options: The IC is available in a small, thin QFN package, which is ideal for space-constrained applications.

Applications:

The TPS3850H12QDRCRQ1 is well-suited for a variety of applications, particularly in the automotive and industrial sectors. These include:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Powertrain Systems
  • Industrial Control Systems
  • Automotive Infotainment Systems

With its robust feature set and high reliability, the TPS3850H12QDRCRQ1 is an excellent choice for designers looking to enhance system integrity through precise voltage supervision and monitoring.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3092 $51.7104
29+ $3.5358 $102.5382
44+ $3.4253 $150.7132
61+ $3.3148 $202.2028
79+ $3.2043 $253.1397
105+ $2.8728 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess