EN
  • EN
  • DE

TPS3850H01QDRCRQ1

Part No TPS3850H01QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSON / Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 0.4V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS3850
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTPS3850H01QDRCRQ1,2156-TPS3850H01QDRCRQ1,296-45450-2,296-45450-1,296-45450-6
Standard Package 3,000
Win Source Part Number 1322309-TPS3850H01QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3850H01QDRCRQ1 CAD Model

Description

TPS3850H01QDRCRQ1 - Precision Voltage Supervisor from Texas Instruments

The TPS3850H01QDRCRQ1 is a high-precision voltage supervisor designed by Texas Instruments to ensure reliable operation and system protection in a wide range of automotive and industrial applications. This integrated circuit combines a voltage reference, a comparator, and a temperature sensor, all in a compact, surface-mount package that is optimized for space-constrained environments.

Key Features

  • High Accuracy: The device boasts a precise voltage threshold accuracy of ±0.5% at 25°C, ensuring dependable system monitoring.
  • Programmable Voltage Threshold: Users can set the voltage threshold according to their system requirements, providing flexibility across different applications.
  • Integrated Temperature Sensor: With an embedded temperature sensor, the TPS3850H01QDRCRQ1 offers over-temperature monitoring, adding an extra layer of protection.
  • Low Quiescent Current: The device is designed for energy-efficient operation, with a low quiescent current that is ideal for battery-powered applications.
  • Adjustable Time Delay: The built-in programmable time delay feature helps to avoid false triggering due to transient voltage fluctuations.
  • Wide Operating Temperature Range: Capable of functioning over a broad temperature range, this voltage supervisor is suitable for harsh environments.

Applications

  • Automotive systems such as Engine Control Units (ECUs), Infotainment, and Advanced Driver Assistance Systems (ADAS)
  • Industrial applications including factory automation, power management, and process control systems
  • Telecommunication infrastructure where precise voltage monitoring is critical

The TPS3850H01QDRCRQ1 comes in a compact 6-pin SON package with wettable flanks, which facilitates the inspection of solder joints, ensuring a reliable electrical and mechanical connection. Its robust design meets the stringent quality standards required for automotive applications, as evidenced by its AEC-Q100 qualification.

Overall, the TPS3850H01QDRCRQ1 is an excellent choice for designers who need a reliable and accurate voltage supervisor to protect their electronic systems. Its high level of integration, combined with user-programmable features, makes it a versatile solution that can be tailored to meet the specific needs of various applications.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5530 $51.0600
48+ $2.0948 $100.5504
74+ $2.0293 $150.1682
102+ $1.9639 $200.3178
132+ $1.8984 $250.5888
177+ $1.7020 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess