EN
  • EN
  • DE

TPS3850H01DRCT

Part No TPS3850H01DRCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description PRECISION VOLTAGE SUPERVISOR WIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 0.4V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1111821-TPS3850H01DRCT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS3850H01DRCT CAD Model

Description

Product Overview: Texas Instruments TPS3850H01DRCT

The TPS3850H01DRCT from Texas Instruments is a highly integrated voltage supervisor that offers precision monitoring of both system voltage and processor core voltage. This device is designed to enhance the reliability of your system by providing advanced supervisory functions critical for proper system operation and power management.

With a very low quiescent current, the TPS3850H01DRCT is ideal for battery-powered and energy-efficient applications. It features a fixed-delay timer that simplifies the design process by eliminating the need for external components. The delay timer ensures that the system has sufficient time to stabilize before the processor starts, preventing false triggering and system errors.

The TPS3850H01DRCT combines a high-accuracy threshold monitor and a programmable window watchdog timer. The threshold monitor provides an under-voltage lockout (UVLO) feature that ensures the system operates at the correct voltage levels. This is vital for maintaining system integrity and preventing damage due to low voltage conditions. The window watchdog timer enhances system reliability by monitoring the system for software lock-ups or malfunctions.

This device comes in a small VSON-10 package, making it suitable for space-constrained applications. It is characterized for operation over a temperature range of –40°C to +125°C, allowing for use in a wide range of environments and applications, including automotive, industrial, and consumer electronics.

Key features of the TPS3850H01DRCT include:

  • Precision voltage monitoring
  • Programmable window watchdog timer
  • Fixed-delay timer to prevent false starts
  • Low quiescent current suitable for battery-powered applications
  • Under-voltage lockout (UVLO)
  • Wide operating temperature range
  • Compact VSON-10 package

In summary, the TPS3850H01DRCT from Texas Instruments is a versatile and reliable solution for voltage supervision, designed to ensure the proper operation and stability of sophisticated electronic systems. Its precision monitoring capabilities and integrated features make it a go-to choice for engineers looking to improve system safety and efficiency.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4612 $53.5344
28+ $3.6605 $102.4940
43+ $3.5461 $152.4823
59+ $3.4317 $202.4703
76+ $3.3174 $252.1224
101+ $2.9742 $300.3942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess