EN
  • EN
  • DE

TPS3840PL31DBVRQ1

Part No TPS3840PL31DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.1V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS3840PL31DBVRQ1DKR,296-TPS3840PL31DBVRQ1CT,296-TPS3840PL31DBVRQ1TR
Standard Package 3,000
Win Source Part Number 969227-TPS3840PL31DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3840PL31DBVRQ1 CAD Model

Description

The TPS3840PL31DBVRQ1 is a state-of-the-art voltage supervisor designed by Texas Instruments, tailored to meet the demanding requirements of automotive applications. This component is a crucial part of a vehicle's electronic system, ensuring reliable operation and protection against voltage fluctuations.

Key Features

  • Nanopower Operation: The device's ultra-low current consumption, typically 150 nA, makes it an ideal choice for battery-powered and always-on applications where power efficiency is critical.
  • High-Input Voltage Range: With an operating range from 1.5 V to 6.5 V, the TPS3840PL31DBVRQ1 is versatile and capable of handling various input voltages, making it suitable for a wide array of automotive electronic systems.
  • Adjustable Thresholds: It features adjustable voltage thresholds, allowing for precise monitoring and protection based on the specific needs of the application.
  • Robust Output: The open-drain output stage can be pulled up to 10 V, offering a robust interface for downstream electronics and compatibility with higher voltage systems.
  • Temperature Range: The device is designed to operate over a broad temperature range from -40°C to +125°C, ensuring performance under extreme conditions typical in automotive environments.

Applications

The TPS3840PL31DBVRQ1 is ideal for a variety of automotive applications that require voltage supervision, including:

  • ECU (Engine Control Unit) modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Body control modules

Quality and Reliability

As part of the Texas Instruments automotive catalog, the TPS3840PL31DBVRQ1 is designed to meet stringent industry standards, including AEC-Q100 qualification. This ensures high reliability and performance suitable for the harsh conditions of automotive applications. It is also provided in a small 6-pin SOT-23 package, making it easy to integrate into space-constrained designs.

With its combination of low power consumption, high voltage capability, and precise monitoring, the TPS3840PL31DBVRQ1 from Texas Instruments is an essential component for modern automotive electronics, contributing to the overall safety and efficiency of the vehicle.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5640 $54.7400
80+ $1.2833 $102.6640
125+ $1.2432 $155.4000
170+ $1.2031 $204.5270
215+ $1.1630 $250.0450
290+ $1.0427 $302.3830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess