EN
  • EN
  • DE

TPS3839G33DQNR

Part No TPS3839G33DQNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 4X2SON / Ultra-Low Power, Supply Voltage Supervisor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Part Number Series TPS3839G33
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803975-TPS3839G33DQNR
Ultra Librarian 3D Model Ultra Librarian TPS3839G33DQNR CAD Model

Description

Overview of Texas Instruments TPS3839G33DQNR

The Texas Instruments TPS3839G33DQNR is a highly precise voltage supervisor designed to maintain the reliability and performance of microcontrollers and other digital systems. This compact, low-power device is essential for systems that require a precise monitoring solution to ensure operational stability and system integrity.

Key Features

  • Voltage Supervision: The TPS3839G33DQNR supervises a 3.3V power supply, providing a crucial safeguard against under-voltage conditions that could lead to system failure or data corruption.
  • Low Quiescent Current: With an ultra-low current consumption of only 150 nA, this device is ideal for battery-powered and energy-sensitive applications where power efficiency is paramount.
  • High Accuracy: The voltage threshold accuracy is ±1%, ensuring precise monitoring and control, which is vital for systems that cannot tolerate voltage deviations.
  • Fast Response Time: The device offers a quick response to under-voltage events, with a typical delay time of 20 µs, allowing systems to react promptly to power anomalies.
  • Manual Reset Input: An additional feature includes a manual reset input, which provides users with the capability to trigger a reset manually, offering flexibility in system control and diagnostics.

Applications

The TPS3839G33DQNR is suitable for a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microcontroller-based systems
  • Industrial equipment
  • Medical devices
  • Automotive control systems

Package and Availability

The device comes in a small, 4-pin X2SON package, which is highly beneficial for space-constrained applications. The TPS3839G33DQNR is part of Texas Instruments' extensive portfolio of voltage supervisors, known for their reliability and performance. For design flexibility, it is available in tape and reel packaging, making it suitable for high-volume production.

In summary, the TPS3839G33DQNR from Texas Instruments is a top-tier voltage supervisor that offers precision, low power consumption, and a compact form factor, making it an excellent choice for maintaining system stability across various electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7796 $50.6740
160+ $0.6397 $102.3520
245+ $0.6197 $151.8265
335+ $0.5997 $200.8995
435+ $0.5797 $252.1695
580+ $0.5197 $301.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess