EN
  • EN
  • DE

TPS3839E16DBZT

Part No TPS3839E16DBZT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR CIRCUIT SOT23-3 / Processor Supervisor 1.52V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 1.52V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 797931-TPS3839E16DBZT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3839
Introduction Date October 05, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3839E16DBZT CAD Model

Description

TPS3839E16DBZT - Ultra-Low-Power Supply Voltage Supervisor

The TPS3839E16DBZT is a high-precision voltage supervisor designed by Texas Instruments, crafted to monitor system voltages and ensure consistent performance in a variety of electronic applications. This component is a crucial part of any power management system, providing a reliable solution for systems that require a stringent power-on reset control.

This voltage supervisor operates over a wide supply voltage range and is optimized for low-power operations. It features a fixed-sense threshold voltage of 1.6V, which is meticulously designed to monitor the supply voltage of microcontrollers, microprocessors, and other voltage-sensitive components. When the monitored supply voltage drops below the threshold, the TPS3839E16DBZT asserts a reset signal, which remains asserted until the voltage recovers above the threshold, plus a minimum hysteresis. This ensures a proper system reset and helps prevent system malfunctions due to inadequate supply voltages.

One of the standout features of the TPS3839E16DBZT is its ultra-low quiescent current of just 150 nA (typical), making it an ideal choice for battery-powered and portable applications where power conservation is critical. The device is also characterized for operation over a temperature range of –40°C to +125°C, allowing it to function reliably in a variety of environmental conditions.

The TPS3839E16DBZT comes in a small, 3-pin SOT-23 package, which is suitable for space-constrained applications. The small footprint of the package allows for a compact PCB layout, which is beneficial for modern, miniaturized electronic designs.

Key features of the TPS3839E16DBZT include:

  • Fixed-sense threshold voltage of 1.6V
  • Ultra-low current consumption of 150 nA (typical)
  • Manual reset input
  • Power-on reset generator with fixed delay time of 200 ms (minimum)
  • Wide supply voltage range
  • High accuracy over temperature
  • Available in a small SOT-23 package

Overall, the TPS3839E16DBZT from Texas Instruments is an essential component for any application requiring a reliable and energy-efficient voltage supervision solution. Its precise voltage monitoring capabilities, coupled with its low power consumption, make it a versatile choice for a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess