EN
  • EN
  • DE

TPS3836K33QDBVRQ1

Part No TPS3836K33QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description NANOPOWER SUPERVIDORY CIRCUITS | IC LP SUPERVISRY CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS3836
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272424-TPS3836K33QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3836K33QDBVRQ1 CAD Model

Description

Overview of TPS3836K33QDBVRQ1

The TPS3836K33QDBVRQ1 is a highly reliable, low-power voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is specifically engineered to monitor the system voltage in automotive and industrial applications, ensuring that microprocessors, microcontrollers, and other voltage-sensitive devices operate within their proper voltage ranges.

Key Features

  • Voltage Threshold: The TPS3836K33QDBVRQ1 is designed to monitor a fixed voltage threshold of 3.3V, which is a common voltage level for logic devices and digital circuits, making it suitable for a broad range of applications.
  • Low Quiescent Current: It features an ultra-low current consumption of typically 1.5 µA, making it an excellent choice for power-sensitive designs where battery life and energy efficiency are critical.
  • High Accuracy: With a high threshold accuracy of ±1.5%, this voltage supervisor ensures precise monitoring, which is essential for reliable system operation and protection.
  • Reset Time Delay: The device includes a built-in delay before issuing a reset signal, providing the system with adequate time to stabilize before normal operation resumes.
  • Automotive Qualified: As a Q1 device, the TPS3836K33QDBVRQ1 meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.
  • Package: This voltage supervisor is available in a small, surface-mount SOT-23-3 package, which is ideal for space-constrained applications.

Applications

The TPS3836K33QDBVRQ1 is versatile and can be used in a variety of applications, such as:

  • Automotive systems, including engine control units, infotainment, and ADAS (Advanced Driver Assistance Systems)
  • Portable and battery-powered devices where power conservation is essential
  • Industrial control systems that require consistent and reliable voltage monitoring
  • Telecommunications and networking equipment with strict voltage regulation needs

Conclusion

In conclusion, the TPS3836K33QDBVRQ1 from Texas Instruments is a robust, low-power voltage supervisor that offers precise voltage monitoring with an automotive-grade reliability. Its small footprint, combined with high accuracy and low power consumption, makes it an excellent choice for a wide range of applications where voltage integrity is paramount.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9931 $50.8827
41+ $2.4559 $100.6919
64+ $2.3792 $152.2688
87+ $2.3024 $200.3088
113+ $2.2257 $251.5041
151+ $1.9954 $301.3054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess