EN
  • EN
  • DE

TPS3836H30DBVR

Part No TPS3836H30DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVSRY CIRCUIT LP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.79V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 134825-TPS3836H30DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3836H30DBVR CAD Model

Description

Product Overview: TPS3836H30DBVR by Texas Instruments

The TPS3836H30DBVR is a highly reliable voltage supervisor component manufactured by Texas Instruments, designed to ensure the stability and proper operation of electronic systems. This compact device is an integral part of power management solutions, particularly suited for applications that require precise voltage monitoring to safeguard system integrity.

Key Features

  • Voltage Threshold: The TPS3836H30DBVR is designed to monitor a nominal threshold voltage of 3.0V, making it ideal for 3.3V power supply systems.
  • Low Power Consumption: With a very low quiescent current of 1 µA (typical), this device is optimized for battery-powered and low-power applications, contributing to energy efficiency and extended battery life.
  • High Accuracy: It offers a high threshold voltage accuracy of ±2%, providing precise voltage supervision to prevent system malfunction due to voltage fluctuations.
  • Reset Time Delay: The built-in time delay ensures that the output remains in the reset state for a minimum of 20ms after the voltage level returns to a stable state, allowing the system to stabilize.
  • Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, suitable for various industrial and commercial environments.
  • Small Form Factor: Housed in a compact SOT-23-3 package, the TPS3836H30DBVR is designed for space-constrained applications.

Applications

The TPS3836H30DBVR is versatile and can be used in a range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or FPGA systems
  • Industrial equipment
  • Networking and telecommunication systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS3836H30DBVR is no exception. It is designed to meet the rigorous standards expected from TI components, ensuring reliable performance and longevity in the field. For designers and engineers looking for a dependable voltage supervisor to protect their critical systems, the TPS3836H30DBVR from Texas Instruments is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8845 $50.4985
32+ $3.1873 $101.9936
49+ $3.0877 $151.2973
67+ $2.9881 $200.2027
87+ $2.8885 $251.2995
116+ $2.5897 $300.4052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess