EN
  • EN
  • DE

TPS3820-50QPDBVRQ1

Part No TPS3820-50QPDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold 4.55V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 15ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51929-2,296-51929-1,296-51929-6,TPS3820-50QPDBVRQ1-ND
Standard Package 3,000
Win Source Part Number 963596-TPS3820-50QPDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3820-50QPDBVRQ1 CAD Model

Description

Product Overview: TPS3820-50QPDBVRQ1

The TPS3820-50QPDBVRQ1 is a high-quality voltage supervisor component manufactured by Texas Instruments, designed to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive digital systems. This compact and efficient device is a critical component for automotive and industrial applications where precise voltage monitoring is essential for the safety and functionality of electronic systems.

Key Features

  • Voltage Monitoring: The device monitors a fixed voltage threshold of 5V, providing a precise supervision mechanism that is crucial for systems requiring stable voltage levels.
  • Power-On Reset Generator: The TPS3820-50QPDBVRQ1 includes an integrated power-on reset generator that ensures a proper system reset, allowing for a clean start-up sequence for processors and other digital devices.
  • Manual Reset: A manual reset input is available, granting users the ability to initiate a system reset manually, which can be invaluable during system maintenance or troubleshooting.
  • Low Power Consumption: Designed for energy-sensitive applications, the device boasts low power consumption, making it suitable for battery-operated and energy-efficient systems.
  • Temperature Range: The component operates within an extended temperature range, making it ideal for harsh environments encountered in automotive and industrial settings.
  • Package: It comes in a compact SOT-23-5 package, allowing for space-saving PCB design and easy integration into a variety of electronic systems.

Applications

The TPS3820-50QPDBVRQ1 is versatile and can be used in a wide array of applications, including:

  • Automotive systems
  • Industrial equipment
  • Portable/battery-powered devices
  • Microprocessor/microcontroller-based systems
  • Embedded systems
  • Communication infrastructure

With its robust design and reliable performance, the TPS3820-50QPDBVRQ1 from Texas Instruments is the go-to solution for designers looking to enhance system reliability through effective voltage supervision and reset management.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1365 $51.1425
110+ $0.9325 $102.5750
170+ $0.9034 $153.5780
230+ $0.8742 $201.0660
300+ $0.8451 $253.5300
400+ $0.7577 $303.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess