EN
  • EN
  • DE

TPS3820-33QPDBVRQ1

Part No TPS3820-33QPDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS3820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51928-2, 296-51928-1, TPS3820-33QPDBVRQ1-ND, 296-51928-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937276-TPS3820-33QPDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3820-33QPDBVRQ1 CAD Model

Description

The TPS3820-33QPDBVRQ1 is a high-quality, low-power supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is specifically engineered to provide circuit initialization and timing supervision, primarily for DSPs and processor-based systems.

Key Features

  • Voltage Monitoring: This supervisory circuit monitors a 3.3V supply voltage, ensuring that the system operates within the acceptable voltage range, thus safeguarding the system from power-related issues.
  • Power-On Reset Generator: The device includes an automatic power-on reset generator that initializes the processor's reset line after power-up, ensuring a clean start for the system.
  • Manual Reset Input: A manual reset input allows for an external trigger to reset the system, providing additional control to the user for system maintenance and troubleshooting.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the processor if the software fails to operate as expected.
  • Temperature Range: The TPS3820-33QPDBVRQ1 is designed to operate over an extended temperature range, making it suitable for automotive applications and harsh environments.
  • Small Form Factor: The device comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3820-33QPDBVRQ1 is widely used in various applications where reliable voltage supervision is critical. These include:

  • Automotive systems
  • Embedded systems
  • Microcontroller systems
  • Industrial controls
  • Portable/Battery-powered equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS3820-33QPDBVRQ1 is no exception and is designed to meet the stringent requirements of the automotive industry, including stress tests for durability and performance under extreme conditions. With Texas Instruments' proven track record, this supervisory circuit is an excellent choice for systems that cannot afford to compromise on power management and system integrity.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1690 $52.6050
105+ $0.9592 $100.7160
165+ $0.9292 $153.3180
225+ $0.8993 $202.3425
290+ $0.8693 $252.0970
385+ $0.7794 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,271 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess