EN
  • EN
  • DE

TPS3809J25QDBVRQ1

Part No TPS3809J25QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 3-PIN SUPPLY VOLTAGE SUPERVISORS | IC 2.25V SUPPLY MONITOR SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number TPS3809
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272407-TPS3809J25QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3809J25QDBVRQ1 CAD Model

Description

Product Overview: TPS3809J25QDBVRQ1

The TPS3809J25QDBVRQ1 is a high-precision voltage detector designed and manufactured by Texas Instruments. This component is part of TI's extensive family of supervisory circuits that provide essential monitoring functions for electronic systems, particularly in automotive applications where reliability and performance are crucial.

Key Features

  • Voltage Threshold: The device features a fixed-sense threshold voltage of 2.5V, making it ideal for monitoring 2.5V power supplies and ensuring that systems operate within their specified voltage ranges.
  • Low Current Consumption: With a typical quiescent current of only 2.5 µA, the TPS3809J25QDBVRQ1 is an energy-efficient solution for battery-powered and energy-sensitive applications.
  • High Accuracy: It boasts a high threshold accuracy of ±2%, providing precise monitoring to prevent system malfunctions due to unexpected voltage fluctuations.
  • Reset Time Delay: The built-in programmable time delay ensures that the output remains in the reset state for a sufficient duration, allowing the system to stabilize after power-up or during a voltage dip.
  • Temperature Range: The device operates over a wide temperature range of -40°C to 125°C, suitable for harsh automotive environments.
  • Package: It comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3809J25QDBVRQ1 is primarily used in automotive systems but also finds usage in a variety of other applications, such as:

  • Portable and battery-powered equipment
  • Microprocessor, microcontroller, or FPGA power monitoring
  • Industrial equipment
  • Networking and telecom systems

Quality and Reliability

As a Q1 automotive-qualified product, the TPS3809J25QDBVRQ1 meets the stringent requirements of the automotive industry for quality and reliability. It is designed to withstand the rigorous conditions of automotive applications, ensuring consistent performance and long-term durability.

In summary, the TPS3809J25QDBVRQ1 from Texas Instruments is a robust, high-precision voltage detector that offers reliable monitoring of system voltages, minimal power consumption, and a compact form factor, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9520 $52.3600
130+ $0.7812 $101.5560
200+ $0.7568 $151.3600
275+ $0.7324 $201.4100
355+ $0.7079 $251.3045
475+ $0.6347 $301.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess