EN
  • EN
  • DE

CAT24WC128JI-1.8

Part No CAT24WC128JI-1.8
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package SOIC
Interface I2C
Max Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 16 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
RoHS Non-Compliant
Win Source Part Number 1051106-CAT24WC128JI-1.8
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC128JI-1.8 CAD Model

Description

The CAT24WC128JI-1.8 is a high-performance, 128-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This device operates on a power supply range of 1.7V to 5.5V, making it ideal for a wide range of applications, including those that require low-voltage or battery-powered operations.

Designed for optimal efficiency and reliability, the CAT24WC128JI-1.8 utilizes the standard I²C serial interface for communication, which supports device addressing and bus arbitration, thus enabling the connection of multiple devices on the same bus. This feature is particularly useful for complex systems that require additional memory.

With a memory density of 128 kilobits, this EEPROM provides ample space for data storage, and its 64-byte page write buffer allows for fast write operations. The endurance of the CAT24WC128JI-1.8 is also noteworthy, with ON Semiconductor guaranteeing a minimum of 1 million write cycles and a data retention period of over 100 years, ensuring the longevity and durability of stored data.

The device also includes a write protect pin that, when connected to the ground, will prevent any write operations to the device, thus protecting the stored data from inadvertent changes. Additionally, the CAT24WC128JI-1.8 has a self-timed write cycle with auto-clear, simplifying the write operation protocol and reducing software overhead.

ON Semiconductor has packaged the CAT24WC128JI-1.8 in a compact 8-lead SOIC package, which is both space-efficient and suitable for automated assembly processes. This makes it highly suitable for use in a variety of industrial, consumer electronics, and automotive applications where reliable non-volatile memory storage is crucial.

In summary, the CAT24WC128JI-1.8 EEPROM from ON Semiconductor is a versatile, robust memory solution that provides reliable data storage with low power consumption and a user-friendly interface, making it an excellent choice for designers seeking a dependable non-volatile memory component.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess