The TPS3808G30DRVR is a high-accuracy, low-quiescent current supervisory circuit designed by Texas Instruments to monitor voltage levels in a wide range of electronic applications. This device is particularly well-suited for battery-powered applications due to its low power consumption and small footprint.
Key Features
- Adjustable Threshold Voltage: The TPS3808G30DRVR allows users to set the threshold voltage for the supervisory circuit, providing flexibility across different applications and ensuring compatibility with various voltage levels.
- Low Quiescent Current: With a very low quiescent current, this device is optimized for battery-powered and portable applications where power conservation is crucial.
- Manual Reset Input: A manual reset input feature enables users to trigger a system reset manually, providing an additional layer of control.
- Power-On Reset Generator: The built-in power-on reset generator ensures reliable system start-up by holding the system in reset until the supply voltage reaches a stable and accurate level.
- High Accuracy: With a high accuracy threshold, the TPS3808G30DRVR ensures precise monitoring and control of the system voltage, which is critical for sensitive electronics.
- Small Package: Available in a small 6-pin SON package, the device is ideal for space-constrained applications.
Applications
The TPS3808G30DRVR is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable electronics
- Microprocessor/microcontroller systems
- Industrial equipment
- Networking and telecom infrastructure
Technical Specifications
Some of the technical specifications of the TPS3808G30DRVR include:
- Supply Voltage Range: 1.7V to 6.5V
- Threshold Voltage Accuracy: ±0.5%
- Operating Temperature Range: -40°C to +125°C
- Package: 6-pin SON
With its precision voltage monitoring and low power requirements, the TPS3808G30DRVR from Texas Instruments is an excellent choice for designers looking to enhance system reliability in their electronic projects.