EN
  • EN
  • DE

TPS3803G15QDCKREP

Part No TPS3803G15QDCKREP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR O-D SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold 1.4V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 143519-TPS3803G15QDCKREP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3803G15QDCKREP CAD Model

Description

Overview of TPS3803G15QDCKREP from Texas Instruments

The TPS3803G15QDCKREP is a precision voltage detector crafted by Texas Instruments (TI) designed for systems that require a high degree of reliability and accuracy. This device is part of TI's expansive family of supervisory circuits that monitor power supplies in digital systems, ensuring proper system operation through voltage supervision.

Key Features

  • Voltage Threshold: The TPS3803G15QDCKREP features a fixed-sense threshold voltage of 1.5V, making it suitable for a variety of applications that operate at low voltage levels.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.1V to 5.5V, providing the flexibility needed for compatibility with different system voltages.
  • Low Quiescent Current: The device boasts a low quiescent current of only 6.5 µA (typical), which is ideal for power-sensitive applications.
  • Reset Time Delay: The TPS3803G15QDCKREP includes an adjustable time delay feature, which provides users with the ability to set the reset timeout period according to their specific requirements.
  • Output Type: It offers an open-drain RESET output, which remains asserted for approximately 100 ms after VDD rises above the threshold voltage, ensuring a reliable system reset.
  • Temperature Range: The device is designed to operate within an extended temperature range of -40°C to 125°C, suitable for industrial applications.
  • Package Type: Housed in a small, leadless 6-pin SC-70 package, the TPS3803G15QDCKREP is optimized for space-constrained applications.

Applications

The TPS3803G15QDCKREP is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Battery-powered equipment
  • Microprocessor/microcontroller systems
  • Portable and handheld devices
  • Industrial controls and robotics
  • Networking and telecom equipment

With its precise voltage monitoring and low power consumption, the TPS3803G15QDCKREP from Texas Instruments is an excellent choice for designers looking to enhance system reliability through effective power management.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess