EN
  • EN
  • DE

TPS3801J25DCKRG4

Part No TPS3801J25DCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Small Supply Voltage Supervisors with Manual Reset 5-SC70 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Height 900 µm
Lead Free Yes
Length 2 mm
Maximum Operating Temperature 85 °C
Max Reset Threshold Voltage 2.3 V
Max Supply Current 25 µA
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.2 V
Min Supply Voltage 2 V
Number of Pins 5
Number of Voltages Monitored 1
Operating Supply Current 9 µA
Overvoltage Threshold 2.3 V
Quiescent Current 9 µA
Radiation Hardening No
Reset Active Low
Reset Timeout 120 ms
RoHS Compliant
Threshold Voltage 2.25 V
Undervoltage Threshold 2.25 V
Watchdog Timer No
Width 1.25 mm
Win Source Part Number 1100903-TPS3801J25DCKRG4
Categories PMIC - Supervisors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS3801J25DCKRG4 CAD Model

Description

TPS3801J25DCKRG4 Voltage Detector by Texas Instruments

The TPS3801J25DCKRG4 is a highly precise voltage detector designed by Texas Instruments to monitor power supplies in digital systems. This state-of-the-art device is part of the TPS3801 family, which is known for its low power consumption and small form factor, making it an ideal solution for a wide range of applications including portable electronics, microprocessors, microcontrollers, and battery-powered equipment.

This particular model features a fixed-sense threshold voltage of 2.5V, which allows for accurate monitoring of a 2.5V power supply line. The device is capable of operating over a wide supply range from 1.1V to 5.5V, providing versatility for different system requirements. The TPS3801J25DCKRG4 offers a high threshold accuracy of ±1.5% at 25°C, which ensures reliable operation even under varying environmental conditions.

One of the key attributes of the TPS3801J25DCKRG4 is its low quiescent current of 6.5 µA typical, making it an energy-efficient choice for battery-powered applications where power conservation is critical. Furthermore, the device is designed with a push-pull output stage, which eliminates the need for external pull-up resistors and simplifies circuit design.

For enhanced system reliability, the TPS3801J25DCKRG4 incorporates a built-in hysteresis feature that prevents false triggering due to noise and transient fluctuations on the monitored voltage line. The device also includes a manual reset input, allowing the system to perform a reset operation whenever necessary.

Manufactured in a compact 5-pin SC-70 package, the TPS3801J25DCKRG4 is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for densely packed PCBs where board space is at a premium.

With its robust feature set and Texas Instruments' commitment to quality, the TPS3801J25DCKRG4 is a reliable and efficient solution for voltage detection and system monitoring needs. Its precision, low power consumption, and small size make it a versatile component for a multitude of electronic products.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess