EN
  • EN
  • DE

TPS3703A7330DSER

Part No TPS3703A7330DSER
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description HIGH-ACCURACY WINDOW SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A7330DSERDKR,296-TPS3703A7330DSERTR,296-TPS3703A7330DSERCT
Standard Package 3,000
Win Source Part Number 1319976-TPS3703A7330DSER
Ultra Librarian 3D Model Ultra Librarian TPS3703A7330DSER CAD Model

Description

Introducing the TPS3703A7330DSER Voltage Supervisor from Texas Instruments

The TPS3703A7330DSER is a state-of-the-art voltage supervisor designed and manufactured by the renowned Texas Instruments. This advanced device is engineered to ensure reliability and stability in electronic systems by monitoring supply voltages and providing essential protective functions. It is an indispensable component for applications that require precise voltage supervision to safeguard against under-voltage or over-voltage conditions.

At the heart of the TPS3703A7330DSER is its high-accuracy window voltage detector, which can monitor two separate supply voltages simultaneously. This feature is particularly useful for systems that operate on dual supplies and need continuous supervision to maintain optimal performance. The device boasts a threshold accuracy of ±1%, ensuring that voltage levels are monitored with precision, thus enhancing the overall system robustness.

The TPS3703A7330DSER is designed for versatility, accommodating a wide range of supply voltages from 1.8V to 6.5V, making it suitable for a diverse array of applications including industrial, automotive, and consumer electronics. Additionally, its low quiescent current of 6.5 µA typ. (9 µA max.) at 3.3 V makes it an energy-efficient solution for battery-powered and energy-sensitive systems.

This voltage supervisor comes in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications. It also features a built-in manual reset that allows for system resets without the need for additional components, thereby reducing the overall design complexity and component count.

Moreover, the TPS3703A7330DSER includes a built-in hysteresis setting that prevents unwanted toggling of the output when the input voltage fluctuates around the threshold level. This hysteresis ensures stable operation even in environments where supply noise is present.

For designers and engineers looking for a reliable solution to protect their systems from voltage anomalies, the TPS3703A7330DSER from Texas Instruments is an excellent choice. It combines accuracy, efficiency, and flexibility in a small package, making it a go-to component for ensuring the longevity and reliability of electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9741 $51.3266
62+ $1.6198 $100.4276
96+ $1.5692 $150.6432
132+ $1.5186 $200.4552
171+ $1.4680 $251.0280
228+ $1.3161 $300.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess