EN
  • EN
  • DE

TPS3703A7125DSERQ1

Part No TPS3703A7125DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold 1.25V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A7125DSERQ1TR,296-TPS3703A7125DSERQ1CT,296-TPS3703A7125DSERQ1DKR
Standard Package 3,000
Win Source Part Number 1320494-TPS3703A7125DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A7125DSERQ1 CAD Model

Description

Overview of TPS3703A7125DSERQ1

The TPS3703A7125DSERQ1 is a high-precision window voltage detector designed and manufactured by Texas Instruments, engineered to provide reliable monitoring of voltage levels in automotive and industrial applications. This advanced integrated circuit (IC) is specifically tailored to ensure the proper functioning of electronic systems by detecting overvoltage and undervoltage conditions, thereby safeguarding sensitive electronic components from potential damage due to irregular power supply.

Key Features

  • High Accuracy: The device boasts a precision threshold voltage with a very low threshold voltage drift, ensuring consistent performance over a wide range of temperatures and operating conditions.
  • Wide Voltage Range: It operates over a broad voltage range, making it suitable for monitoring various power rails that require precise voltage supervision.
  • Dual Output: The TPS3703 incorporates two open-drain outputs, providing flexibility in signaling for both overvoltage and undervoltage conditions.
  • Low Quiescent Current: With its low current consumption, the device is ideal for power-sensitive applications, contributing to overall system power efficiency.
  • Adjustable Time Delay: It features an adjustable time delay function that prevents false triggering due to transient voltage fluctuations.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh automotive environments.
  • Automotive Qualification: The TPS3703A7125DSERQ1 is AEC-Q100 qualified, ensuring reliability for automotive applications.

Applications

The TPS3703A7125DSERQ1 is ideal for various applications within the automotive sector, including engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications where precise voltage monitoring is critical, such as factory automation, power supply units, and portable electronics.

Package and Availability

The device is available in a compact, surface-mount package, which is designed for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of the TPS3703A7125DSERQ1 into your next project.

For more detailed information and to verify specifications, designers and engineers should consult the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8519 $50.0747
32+ $3.1605 $101.1360
49+ $3.0618 $150.0282
68+ $2.9630 $201.4840
88+ $2.8642 $252.0496
117+ $2.5680 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess