EN
  • EN
  • DE

TPS3702CX50QDDCRQ1

Part No TPS3702CX50QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 5V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Base Product Number TPS3702
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900755-TPS3702CX50QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3702CX50QDDCRQ1 CAD Model

Description

Overview of TPS3702CX50QDDCRQ1

The TPS3702CX50QDDCRQ1 is a high-precision window voltage detector designed and manufactured by Texas Instruments, tailored for the demanding requirements of automotive and industrial applications. This advanced monitoring IC is ideal for systems that require a critical level of voltage supervision to ensure reliable operation under various conditions.

Key Features

  • Wide Supply Voltage Range: The device supports a broad range of supply voltages, making it versatile for different types of circuit architectures.
  • Dual Window Comparator: It features two independent voltage threshold detectors, enabling the monitoring of both overvoltage and undervoltage conditions simultaneously.
  • High Accuracy: With a precision threshold accuracy of ±0.5%, the TPS3702CX50QDDCRQ1 ensures tight control over the voltage levels, which is crucial for sensitive electronic components.
  • Low Quiescent Current: The device boasts a low current consumption, which is beneficial for power-sensitive applications.
  • Adjustable Thresholds: Users can set the voltage thresholds according to their specific requirements, offering flexibility in various use cases.
  • Automotive Qualified: Being AEC-Q100 qualified, this voltage detector is suitable for automotive applications that require high reliability and performance under harsh conditions.

Applications

The TPS3702CX50QDDCRQ1 is commonly used in a wide array of applications that include but are not limited to:

  • Automotive systems such as Engine Control Units (ECUs), Advanced Driver Assistance Systems (ADAS), and infotainment systems.
  • Industrial equipment requiring precise voltage monitoring like PLCs and factory automation systems.
  • Power management modules that need to maintain voltage within specified limits to ensure the safety and longevity of electronic components.

Package and Quality

The device comes in a compact, surface-mountable SOT-23 package, which is designed to occupy minimal space on a printed circuit board. Its robust design ensures that it can withstand the rigorous conditions often encountered in automotive and industrial environments. Additionally, the TPS3702CX50QDDCRQ1 meets the stringent quality standards set by Texas Instruments, reflecting its commitment to delivering high-quality and dependable products.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC POWER
Lowest to $0.8732
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4925 $52.3425
49+ $2.0452 $100.2148
76+ $1.9813 $150.5788
105+ $1.9173 $201.3165
135+ $1.8534 $250.2090
181+ $1.6617 $300.7677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,187 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess