EN
  • EN
  • DE

TPS3702AX18QDDCRQ1

Part No TPS3702AX18QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Base Product Number TPS3702
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TPS3702AX18QDDCRQ1,TPS3702AX18QDDCRQ1-ND,296-42377-1,296-42377-2,-296-42377-1-ND,296-42377-6,TEXTISTPS3702AX18QDDCRQ1
Standard Package 3,000
Win Source Part Number 1321929-TPS3702AX18QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3702AX18QDDCRQ1 CAD Model

Description

TPS3702AX18QDDCRQ1 - High-Accuracy Window Voltage Detector

The TPS3702AX18QDDCRQ1 is a state-of-the-art window voltage detector designed by Texas Instruments, crafted to provide a high level of precision and reliability in voltage monitoring applications. This device is particularly well-suited for automotive and industrial systems that require stringent voltage supervision to ensure proper operation and safety.

With a focus on high accuracy, the TPS3702AX18QDDCRQ1 features a tight threshold voltage window, which enables the device to detect overvoltage and undervoltage conditions with remarkable precision. This is essential for systems where voltage levels must be maintained within specific limits to prevent damage to sensitive electronic components or to avoid system malfunctions.

The device operates over a wide supply voltage range, making it versatile for various applications. It's designed to monitor a fixed voltage threshold, V(IT+), at 1.8V, which is a common voltage level for many digital circuits, ensuring compatibility with a broad range of electronic systems.

One of the key features of the TPS3702AX18QDDCRQ1 is its open-drain output configuration, which allows for flexible interfacing with other components in the system. The open-drain outputs require pull-up resistors, enabling the outputs to be wire-OR'ed with other open-drain or open-collector outputs, thus simplifying system design and integration.

The device is housed in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications. This small footprint does not compromise its performance or reliability, making it an excellent choice for portable and automotive applications where size and efficiency are critical.

Furthermore, the TPS3702AX18QDDCRQ1 is qualified for automotive applications, as indicated by the 'Q1' suffix in its part number. It meets the rigorous standards required for automotive-grade components, ensuring performance under harsh environmental conditions and across wide temperature ranges.

In summary, the TPS3702AX18QDDCRQ1 from Texas Instruments is a robust and precise window voltage detector that offers high accuracy, versatility, and reliability for a variety of critical monitoring applications in the automotive and industrial sectors.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8762 $56.2860
65+ $1.5395 $100.0675
105+ $1.4914 $156.5970
140+ $1.4433 $202.0620
180+ $1.3951 $251.1180
240+ $1.2508 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess