EN
  • EN
  • DE

TPS3305-33DGNRG4

Part No TPS3305-33DGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description DUAL PROCESSOR SUPERVISORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, 4.55V
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1272333-TPS3305-33DGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Portable Devices, Wireless, Computers & Computer Peripherals
Family Name TPS3305
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS3305-33DGNRG4 CAD Model

Description

The TPS3305-33DGNRG4 is a state-of-the-art supervisory circuit designed by Texas Instruments to ensure reliable operation of microprocessors and other digital systems. It is a dual processor supervisory circuit that provides the utmost in system security by monitoring the supply voltage and asserting a reset if a fault condition is detected. This particular model operates with a fixed 3.3V supply voltage, which is ideal for a wide range of applications.

Key Features

  • Voltage Monitoring: Precision voltage monitoring ensures that the system operates within the specified voltage range for optimal performance.
  • Power-On Reset Control: The device generates a reset signal when it is first powered on, allowing the system to start in a known state.
  • Manual Reset Input: A manual reset input is provided, allowing for an external trigger to initiate a system reset.
  • Watchdog Timer: An integrated watchdog timer helps to detect and recover from software failures.
  • Low Power Consumption: Designed for power-sensitive applications, the TPS3305-33DGNRG4 maintains low power consumption to enhance overall system efficiency.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for industrial applications.
  • Package: It comes in a small, surface-mount MSOP-8 package for compact PCB layouts.

Applications

The TPS3305-33DGNRG4 is versatile and can be used in a variety of applications, including but not limited to:

  • DSP and microcontroller-based systems
  • Portable and battery-powered electronics
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Automotive systems

With its robust feature set and Texas Instruments' reputation for quality, the TPS3305-33DGNRG4 is an excellent choice for designers looking to incorporate a reliable supervisory circuit into their digital systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7358 $51.9802
45+ $2.2448 $101.0160
69+ $2.1747 $150.0543
96+ $2.1045 $202.0320
123+ $2.0344 $250.2312
165+ $1.8239 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess