EN
  • EN
  • DE

TPS3305-18DGNR

Part No TPS3305-18DGNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.8V DUAL PROCESS MON 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.68V, 2.93V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033804-TPS3305-18DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3305-18DGNR CAD Model

Description

TPS3305-18DGNR Texas Instruments

The TPS3305-18DGNR is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments, renowned for their innovation in semiconductor technology. This device is specifically engineered to monitor power supplies in digital systems, ensuring that the system operates reliably within its voltage thresholds.

Encased in an 8-pin MSOP (Micro Small Outline Package), the TPS3305-18DGNR offers a compact solution for power management. It features dual voltage detectors, which are meticulously calibrated to monitor a fixed voltage of 1.8V with high accuracy. The precision of these detectors is crucial for systems that require stable and consistent power to maintain functionality and performance.

The TPS3305-18DGNR provides a multitude of features that enhance the resilience and stability of the systems it is integrated into. One of its key features is the manual reset input, which allows for an external trigger to initiate a system reset. Additionally, it has a built-in watchdog timer that serves as an autonomous system monitor, resetting the system in case of software anomalies or malfunction.

With a wide supply voltage range, the TPS3305-18DGNR is versatile enough to fit a variety of applications, including but not limited to, microcontrollers, DSPs (Digital Signal Processors), and other digital systems that require stringent voltage supervision. Its low current consumption makes it an energy-efficient choice for battery-powered devices.

Texas Instruments has equipped the TPS3305-18DGNR with over-temperature and over-current protection features, safeguarding the device and the system it monitors from potential damage due to abnormal operating conditions. This adds an extra layer of reliability, making it an excellent choice for critical applications in industrial, automotive, and consumer electronics markets.

In summary, the TPS3305-18DGNR from Texas Instruments is a robust and reliable solution for system power supervision, offering precision monitoring, low power consumption, and a suite of protective features to ensure the smooth operation of digital systems.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8091 $50.5638
44+ $2.3049 $101.4156
68+ $2.2329 $151.8372
93+ $2.1608 $200.9544
120+ $2.0888 $250.6560
161+ $1.8727 $301.5047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,956 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess